EN
  • EN
  • DE

UJA1023T/2R04/C512

Part No UJA1023T/2R04/C512
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description AUTOMOTIVE, LIN INTERFACE I/O SL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr NXP
Package Bulk
Product Status Active
Programmable Not Verified
Protocol LINbus
Function I/O Slave
Interface LIN
Standards LIN 2.0
Voltage - Supply 6.5V ~ 27V
Current - Supply 45µA
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SO
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 1130552-UJA1023T/2R04/C512
Ultra Librarian 3D Model Ultra Librarian UJA1023T/2R04/C512 CAD Model

Description

The UJA1023T/2R04/C512 is a state-of-the-art System Basis Chip (SBC) from NXP, designed to support the networking applications of in-vehicle networks. This compact and robust integrated circuit is a vital component in automotive electronics, offering a range of features that enhance the functionality and reliability of vehicle communication systems.

Key Features:

  • Integrated LIN Transceiver: The UJA1023T/2R04/C512 comes with a fully integrated LIN 2.2a/J2602 transceiver, providing seamless connectivity and communication within Local Interconnect Network (LIN) systems.
  • Voltage Regulator: An integrated voltage regulator with a range of output options ensures a stable power supply to the microcontroller and other components in the system.
  • Watchdog Timer: The built-in watchdog timer enhances system safety by monitoring the system's operation and resetting it in case of a malfunction or a software error.
  • Fail-Safe Operation: Designed with fail-safe features, the chip ensures that the system remains operational or safely shuts down in the event of a fault.
  • Low Power Modes: To conserve energy, the UJA1023T/2R04/C512 supports various low power modes, making it ideal for battery-powered applications or energy-sensitive designs.

Applications:

The UJA1023T/2R04/C512 is primarily used in automotive environments, serving as a crucial component for:

  • Body control modules
  • Door modules
  • Lighting control
  • Seat control units
  • Climate control systems
  • And many other in-vehicle network communication systems

Technical Specifications:

With its robust design and advanced technical specifications, the UJA1023T/2R04/C512 meets the stringent requirements of automotive applications:

  • Supply voltage range: 5.5 V to 27 V
  • Operating temperature range: -40°C to +125°C
  • Package: SO14
  • Quality and reliability are compliant with AEC-Q100 standards

In conclusion, the NXP UJA1023T/2R04/C512 is a versatile and reliable SBC that offers a comprehensive solution for automotive network communication, ensuring high performance, safety, and energy efficiency.

You May Also Be Interested in

Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA
Lowest to $14.4049
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
IDT, Integrated Device Technology Inc
3.3-V 10Base-T/100Base-TX Integrated PHYceiver | IC CONTROLLER ETHERNET 48SSOP
Need more? Email Us
Microchip Technology
4-Port SS/HS USB Controller Hub | IC HUB CTLR USB 56VQFN
Lowest to $6.7232
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Texas Instruments
IC 2-PORT USB HUB 100WQFN
Lowest to $17.6197
Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Lowest to $0.5232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2185 $63.6555
7+ $17.4105 $121.8735
11+ $16.8665 $185.5315
15+ $16.3225 $244.8375
19+ $15.7785 $299.7915
25+ $14.1453 $353.6325
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess