EN
  • EN
  • DE

ADN2841ACPZ-48

Part No ADN2841ACPZ-48
Manufacturer Analog Devices Inc.
Catalog PMIC - Laser Drivers
Description IC LSR DRVR 2.7GBPS 5.5V 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Laser Diode Driver
Data Rate 2.7Gbps
Number of Channels 1
Supply Voltage - Operating 4.5 V to 5.5 V
Operating Supply Current 50mA
Current - Modulation 80mA
Current - Bias 100mA
Temperature Range - Operating -40°C to 85°C
Case / Package 48-LFCSP (7x7)
Mounting Surface Mount
Win Source Part Number 143264-ADN2841ACPZ-48
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADN2841ACPZ-48 CAD Model

Description

The ADN2841ACPZ-48 is a high-performance, continuous rate 2.7 Gbps to 11.3 Gbps laser diode driver designed and manufactured by Analog Devices Inc. This advanced component is engineered to provide a comprehensive solution for driving edge-emitting lasers and vertical cavity surface-emitting lasers (VCSELs) in fiber optic communication systems.

Key Features

  • Wide Data Rate Range: The ADN2841ACPZ-48 supports a continuous data rate range from 2.7 Gbps to 11.3 Gbps, making it versatile for various high-speed communication protocols.
  • Automatic Power Control (APC): This feature ensures consistent optical power output from the laser, which is critical for maintaining signal integrity over varying operating conditions.
  • Extinction Ratio Control (ERC): ERC helps optimize the modulation of the laser to achieve a high extinction ratio, which is essential for minimizing bit error rates in optical communication.
  • Thermal Compensation: The device includes thermal compensation circuitry to maintain stable operation over a wide temperature range.
  • Single Supply Operation: The ADN2841ACPZ-48 is designed to operate from a single 3.3V power supply, simplifying power management in system design.
  • Compact Package: Housed in a compact 4 mm × 4 mm, 24-lead LFCSP (Lead Frame Chip Scale Package), the device is suited for space-constrained applications.

Applications

The ADN2841ACPZ-48 is ideal for use in a variety of high-speed optical communication systems, including:

  • 10 Gigabit Ethernet (10GbE)
  • 10 Gbps Fibre Channel
  • SONET/SDH systems up to OC-192/STM-64
  • DWDM (Dense Wavelength Division Multiplexing) systems

Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The ADN2841ACPZ-48 is built to meet the rigorous standards required for high-speed optical communication, ensuring dependable performance in critical applications.

Ordering Information

For ordering the ADN2841ACPZ-48 or to obtain more detailed specifications, please visit the Analog Devices Inc. website or contact their sales and support team. Ensure that your communication infrastructure benefits from the precision and durability offered by this state-of-the-art laser diode driver.

You May Also Be Interested in

Maxim Integrated
Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC OPERATIONAL AMP / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER DRVR 3.1GBPS
Lowest to $8.1612
Maxim Integrated
LASER DRIVER
Need more? Email Us
Microsemi Corporation
IC LASER DRIVER OPTICAL
Need more? Email Us
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.8824 $61.7648
5+ $25.3395 $126.6975
8+ $24.5484 $196.3872
10+ $23.7560 $237.5600
13+ $22.9649 $298.5437
17+ $20.5890 $350.0130
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess