EN
  • EN
  • DE

74LVC1G34GX/S500

Part No 74LVC1G34GX/S500
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer NXP
Win Source Part Number 165485-74LVC1G34GX/S500
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G34GX/S500 CAD Model

Description

Product Overview: 74LVC1G34GX/S500 by NXP

The 74LVC1G34GX/S500 is a high-performance, single-buffer gate designed by NXP Semiconductors, a leader in the electronics industry. This compact and efficient integrated circuit (IC) is part of NXP's 74LVC family, which is renowned for its low-voltage operation and compatibility with 3.3V and 5V systems. The 74LVC1G34GX/S500 is a versatile component suitable for a wide range of applications, from consumer electronics to complex industrial systems.

Key Features

  • Low Voltage Operation: The device operates at a supply voltage range of 1.65V to 5.5V, making it ideal for battery-operated and portable devices where power efficiency is crucial.
  • High Speed: It offers a high-speed performance with a typical propagation delay (tpd) of only 3.7ns at 3.3V, ensuring swift signal processing in time-sensitive applications.
  • 5V Tolerant Inputs: The inputs are 5V tolerant, allowing the device to be used in mixed-voltage environments without the risk of damage from higher voltage levels.
  • Low Power Consumption: It features a very low quiescent current, significantly reducing power consumption when the device is in a static state.
  • High Output Drive: The 74LVC1G34GX/S500 can drive up to 50mA at the output, providing robust signal transmission to downstream components.
  • Temperature Range: The operating temperature range of -40°C to +125°C ensures reliability and performance under extreme conditions.

Package and Quality

The 74LVC1G34GX/S500 comes in an ultra-small XSON6 package, which is ideal for space-constrained applications. The compact footprint of this package allows for high-density mounting on printed circuit boards (PCBs). Each device is rigorously tested to meet NXP's high-quality standards, ensuring consistent and reliable performance.

Applications

Thanks to its versatile features, the 74LVC1G34GX/S500 is suitable for a variety of applications, including:

  • Logic level shifting in multi-voltage systems
  • Signal buffering for increased drive strength
  • Line driving where high-speed signal propagation is required
  • Portable and battery-powered devices due to its low power draw
  • Control logic in embedded systems

In conclusion, the 74LVC1G34GX/S500 from NXP is a high-quality, efficient, and versatile single-buffer gate that provides a perfect solution for designers looking to optimize their systems for speed, power consumption, and space utilization.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Pericom
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2527 $59.5378
34+ $3.4893 $118.6362
52+ $3.3807 $175.7964
71+ $3.2710 $232.2410
92+ $3.1624 $290.9408
123+ $2.8355 $348.7665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 61,900 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess