EN
  • EN
  • DE

TLV320AIC3256IYZFR

Part No TLV320AIC3256IYZFR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC STEREO AUD CODEC LP 42DSBGA / Ultra Low Power Stereo Audio Codec With Embedded miniDSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Stereo Audio
Data Interface I2C, Serial, SPI
Resolution (Bits) 32 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 93 / 100
Dynamic Range, ADCs / DACs (db) Typ 93 / 100
Voltage - Supply, Analog 1.5V ~ 1.95V
Voltage - Supply, Digital 1.26V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 42-UFBGA, DSBGA
Supplier Device Package 42-DSBGA
Part Number Series TLV320AIC3256
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811762-TLV320AIC3256IYZFR
Ultra Librarian 3D Model Ultra Librarian TLV320AIC3256IYZFR CAD Model

Description

The TLV320AIC3256IYZFR is a sophisticated, low-power audio codec from Texas Instruments that is designed to deliver high-quality audio performance in a wide range of applications. This versatile codec features a highly integrated architecture that includes stereo audio DACs, stereo audio ADCs, a flexible audio serial interface, a high-fidelity headphone amplifier, and multiple input and output channels.

At the heart of the TLV320AIC3256IYZFR lies its support for high-resolution audio with sampling rates up to 192 kHz and 24-bit depth for both playback and recording. This ensures that audio is reproduced with exceptional clarity, depth, and dynamic range, making it an ideal choice for applications such as portable audio devices, digital assistants, and audio interfaces.

The codec's programmable signal processing block, miniDSP, allows for custom audio processing algorithms to be implemented directly on the device. This feature provides designers with the flexibility to create unique sound signatures and audio effects without the need for additional processing hardware. The device also supports several audio interfaces including I²S, TDM, and PCM, providing seamless integration with most microprocessors and microcontrollers.

One of the key advantages of the TLV320AIC3256IYZFR is its low power consumption, which extends battery life in portable applications. The device also includes a variety of power-saving modes, allowing for further optimization of power usage depending on the specific requirements of the application.

Additionally, the TLV320AIC3256IYZFR comes in a compact 36-bump DSBGA package, making it suitable for space-constrained designs. Its robust design includes features such as integrated PLLs for flexible clock generation, programmable microphone bias, and multiple analog input and output options, providing designers with a comprehensive audio solution that is both powerful and versatile.

Overall, the TLV320AIC3256IYZFR from Texas Instruments is a top-tier audio codec that offers an ideal blend of high audio quality, extensive programmability, and low power consumption, making it a perfect fit for a multitude of advanced audio applications.

You May Also Be Interested in

AKM Semiconductor Inc.
General Purpose Audio Codec 2ADC / 2DAC Ch 24-Pin VSOP
Lowest to $7.5872
AKM Semiconductor Inc.
Lowest to $6.5292
AKM Semiconductor Inc.
IC CODEC 16BIT 48LQFP
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $31.7218
AKM Semiconductor Inc.
IC STEREO CODEC 16BIT 16TSSOP
Lowest to $1.7417
AKM Semiconductor Inc.
General Purpose Audio Codec 1ADC / 1DAC Ch 52-Pin QFN
Lowest to $47.6345
ams
IC CODEC AUDIO FRONT END 56MLF2
Lowest to $16.3213
AKM Semiconductor Inc.
Need more? Email Us
AKM Semiconductor Inc.
Lowest to $4.8972

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9793 $55.8344
18+ $5.7267 $103.0806
28+ $5.5477 $155.3356
38+ $5.3687 $204.0106
49+ $5.1898 $254.3002
65+ $4.6529 $302.4385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess