EN
  • EN
  • DE

UBA3070T

Part No UBA3070T
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description IC LED DRIVER CONTROLLER DIM 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type DC DC Controller
Topology Step-Down (Buck)
Number of Outputs 1
Operating Input Voltage(Min) 9.3V
Maximum Supply Voltage 10.6V
Output Voltage 12V
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 145°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 398078-UBA3070T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UBA3070T CAD Model

Description

NXP UBA3070T LED Driver IC

The NXP UBA3070T is a high-performance, integrated circuit designed specifically for LED lighting applications. This versatile driver IC is capable of delivering efficient and stable power to LEDs, making it an ideal solution for a wide range of lighting products, from residential and commercial fixtures to industrial and automotive lighting systems.

Key Features:

  • Wide Input Voltage Range: The UBA3070T operates over a broad input voltage range, accommodating a variety of power supplies and ensuring compatibility with global voltage standards.
  • High Efficiency: With its advanced design, the UBA3070T achieves high efficiency, which translates to energy savings and reduced heat dissipation, extending the life of the lighting product.
  • Dimming Capability: The IC supports both analog and PWM dimming, offering smooth and flicker-free dimming performance down to low brightness levels, enhancing user experience and saving energy when full brightness is not required.
  • Thermal Protection: Built-in thermal shutdown features protect the IC and the lighting system from overheating, which is crucial for safety and reliability.
  • Open and Short Circuit Protection: The UBA3070T is equipped with protection mechanisms to handle open and short circuit conditions, preventing damage to the IC and the LED module.
  • Flexible Current Setting: The output current of the UBA3070T can be easily set and adjusted through external components, allowing for precise control over the brightness and performance of the LED system.

Applications:

The UBA3070T's robust feature set and adaptability make it suitable for an array of lighting applications, including:

  • General LED lighting
  • Architectural lighting
  • Street lighting
  • Automotive interior and exterior lighting
  • Emergency lighting systems

With its commitment to reliability and efficiency, the NXP UBA3070T stands out as a smart choice for designers and manufacturers looking to create innovative, high-quality LED lighting solutions. Its integration of multiple protection features and dimming options, combined with the ease of use and energy-saving capabilities, makes it a versatile and eco-friendly component in the evolving landscape of LED technology.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Texas Instruments
IC LED DRIVER RGLTR 800MA 8WSON
Lowest to $3.6481
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $0.1970
Texas Instruments
IC LED DRIVER RGLTR DIM 25DSBGA
Lowest to $1.8488
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
LM27964 White LED Driver System with I2C Compatible Brightness Control
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6255 $59.4225
230+ $0.5133 $118.0590
350+ $0.4973 $174.0550
480+ $0.4813 $231.0240
625+ $0.4652 $290.7500
835+ $0.4171 $348.2785
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110,643 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess