EN
  • EN
  • DE

UBA2212CP

Part No UBA2212CP
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1152+
Reference case DIP
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 720982-UBA2212CP
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2212CP CAD Model

Description

Product Overview: NXP UBA2212CP

The NXP UBA2212CP is a cutting-edge integrated circuit designed to enhance the performance and efficiency of lighting systems. This high-voltage IC is part of the UBA series and is specifically tailored for driving compact fluorescent lamps (CFLs) and TL lamps, making it an ideal component for energy-saving lighting solutions.

Key Features

  • Versatile Lamp Driver: The UBA2212CP can efficiently drive multiple types of lamps, including CFLs and TL lamps, providing flexibility in application design.
  • High-Voltage IC: Its ability to operate at high voltages makes it suitable for a wide range of lighting applications, ensuring consistent performance and longevity.
  • Energy Efficiency: Designed with energy savings in mind, the UBA2212CP contributes to reduced power consumption, making it an environmentally friendly choice for lighting manufacturers.
  • Integrated Half-Bridge Controller: The IC includes an integrated half-bridge controller, which simplifies circuit design and reduces the number of external components required.
  • Protection Features: It comes with built-in protection features such as overvoltage, undervoltage, and overtemperature protection, enhancing the safety and reliability of the lighting system.

Applications

The UBA2212CP is suitable for a variety of lighting applications, including:

  • Residential and commercial lighting fixtures
  • Decorative and architectural lighting
  • Emergency lighting systems
  • Energy-efficient retrofit solutions

Technical Specifications

The NXP UBA2212CP boasts an impressive set of technical specifications that make it a robust choice for modern lighting systems:

  • Supply Voltage: Typically designed to work with supply voltages relevant to lighting applications.
  • Operating Frequency: Capable of operating at high frequencies suitable for fluorescent lamp driving.
  • Package: Available in a compact package, enabling its use in space-constrained applications.

In summary, the NXP UBA2212CP is a versatile and efficient solution for driving a range of lamps. With its energy-saving capabilities and robust protection features, it stands out as a reliable choice for manufacturers looking to create high-performance lighting systems.

You May Also Be Interested in

Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
Maxim Integrated
IC CTRLR CCFL HLF-BRDG 16-SOIC
Lowest to $7.2257
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Fairchild/ON Semiconductor
IC DRIVER GATE HV SELF OSC 8-SOP
Lowest to $14.1493
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $1.4445

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess