Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4.5V ~ 16V
Logic Voltage - VIL, VIH 0.8V, 2V
Current - Peak Output (Source, Sink) 1A, 1A
Input Type Inverting
Rise / Fall Time 25ns, 25ns
Temperature Range - Operating -40°C ~ 150°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TC1411
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1264453-TC1411EPA
Manufacturer Homepage www.telcom-semi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC1411EPA CAD Model

Description

Product Overview: TC1411EPA from Microchip Technology

The TC1411EPA is a high-performance, 1A output current, integrated MOSFET driver from Microchip Technology. This robust component is designed to provide efficient power management and signal amplification for a wide range of applications, including but not limited to, motor control, power supply modules, and converter circuits. Its compact design and high functionality make it an ideal choice for engineers looking to enhance their electronic designs with reliable and powerful driving capabilities.

Key Features

  • High Output Current: Capable of delivering up to 1A of output current, the TC1411EPA can drive large capacitive loads with ease, making it suitable for high-power applications.
  • Wide Operating Range: The device operates over a broad voltage range from 4.5V to 18V, providing flexibility in various supply environments.
  • Fast Switching Speed: With its quick rise and fall times, this driver ensures efficient switching, which is essential for reducing power loss and improving overall system performance.
  • Low Shoot-Through Current: Its well-designed internal circuitry minimizes the shoot-through current, thereby protecting the device and enhancing system reliability.
  • High Peak Output Current: The TC1411EPA is capable of withstanding high peak currents, which is crucial for handling transient conditions without performance degradation.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, ensuring long-term stability and operation within safe temperature ranges.

Applications

The versatility of the TC1411EPA allows it to be integrated into a variety of electronic systems. It is particularly well-suited for driving power MOSFETs and IGBTs in synchronous rectifier circuits, DC/DC converters, and full-bridge or half-bridge topologies. Its robustness also makes it a reliable choice for industrial applications, including automation and process control equipment.

Package and Quality

Packaged in an 8-pin PDIP form factor, the TC1411EPA offers a compact solution for space-constrained applications. Microchip Technology's commitment to quality ensures that this driver meets stringent industry standards for performance and reliability, giving designers confidence in their choice of power management components.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HALF-BRIDGE 64MQFP
Lowest to $1.6377
ECAD model for IR2137Q
Texas Instruments
High Voltage 1A Peak Half Bridge Gate Driver | IC GATE DRIVER HALF 1A 8WSON
Lowest to $1.3296
ECAD model for LM5109BSDX
Rohm Semiconductor
IC MOSFET CTLR LOAD SW 5-HVSOF
Lowest to $1.2355
ECAD model for BD2270HFV-TR
Maxim Integrated
Quad, High-Side MOSFET Drivers | IC DVR QUAD HISIDE MOSFET 18-DIP
Need more? Email Us
ECAD model for MAX620CPN
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Need more? Email Us
ECAD model for ZXGD3004E6TA
Diodes Incorporated
IC GATE DRVR IGBT/MOSFET SOT23-6
Lowest to $8.9313
ECAD model for ZXGD3003E6TA
Texas Instruments
IC GATE DRVR LOW-SIDE 16SOIC
Need more? Email Us
ECAD model for UC2707DWTR
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 24SSOP
Need more? Email Us
ECAD model for IR2114SSTRPBF
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28DIP
Lowest to $11.2958
ECAD model for IR2133

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention