Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 2
Number of Bits per Element 1
Max Frequency 24MHz
Max Propagation Delay @ V, Max CL 90ns @ 15V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 6.8mA, 6.8mA
Supply Voltage - Operating 3 V to 18 V
Current - Quiescent 4μA
Input Capacitance 5pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 14-SOIC (0.154", 3.90mm Width)
Win Source Part Number 083117-CD4013BM
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CD4013BM CAD Model

Description

CD4013BM from Texas Instruments is a dual D-type flip-flop used in digital logic designs that require reliable state storage, signal synchronization, frequency division, or simple control sequencing. Engineers commonly consider devices in this category for timing circuits, counters, interface logic, industrial controls, embedded support circuitry, and educational or legacy CMOS designs. Its value is typically found in straightforward latch and flip-flop functions where low-complexity logic is preferred over programmable alternatives. For maintenance, repair, and long-life support programs, this type of component may also appear in replacement sourcing for established platforms. Lifecycle status for CD4013BM is currently information not available, so teams should confirm supply continuity directly with Texas Instruments or authorized distribution before locking it into new designs. RoHS compliance information is also not available in the provided input and should be verified using the latest manufacturer datasheet, product page, or formal compliance documentation before procurement or qualification.

You May Also Be Interested in

Nexperia USA Inc.
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
ECAD model for 74LVC16374ADL,112
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Lowest to $2.6775
ECAD model for SN74HC273QDWRG4Q1
IDT, Integrated Device Technology Inc
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
ECAD model for 74FCT162823ATPAG
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1BIT 8XSON
Need more? Email Us
ECAD model for 74AUP2G80GF,115
Harris Corporation
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ECAD model for CD74FCT273M
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
ECAD model for 74HCT273DB,112
Texas Instruments
Octal D-Type Transparent Latches with 3-state Outputs 20-SOIC 0 to 70
Need more? Email Us
ECAD model for SN74ALS373DW
ON Semiconductor
IC FF D-TYPE SGL 6-BIT 20-PLCC
Need more? Email Us
ECAD model for MC10H176FNG
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ECAD model for 74AHC374D,112

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2236 $50.3100
545+ $0.1835 $100.0075
845+ $0.1778 $150.2410
1,165+ $0.1720 $200.3800
1,505+ $0.1663 $250.2815
2,015+ $0.1491 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 120,000 pieces
MOQ: 225 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention