EN
  • EN
  • DE

UBA2211CP/N1,112

Part No UBA2211CP/N1,112
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL/TL DRIVER 42.68KHZ 8DIP / CFL/TL Driver Controller 40.05kHz ~ 42.68kHz No 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Lighting, Ballast Controllers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Type CFL/TL Driver
Frequency 40.05kHz ~ 42.68kHz
Voltage - Supply 10.7V ~ 13.8V
Current - Output Source/Sink 1.85A
Dimming No
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Base Product Number UBA221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NXPNXPUBA2211CP/N1,112,2156-UBA2211CP/N1112-NX,UBA2211CP/N1,112-ND,568-8553-5,UBA2211CPN1112,935291848112
Standard Package 50
Win Source Part Number 986215-UBA2211CP/N1,112
Ultra Librarian 3D Model Ultra Librarian UBA2211CP/N1,112 CAD Model

Description

The UBA2211CP/N1,112 is a state-of-the-art Integrated Circuit (IC) manufactured by NXP Semiconductors, designed specifically for driving Compact Fluorescent Lamps (CFLs) and Tubular Lamps (TLs). This IC is part of NXP's broad portfolio of high-performance products aimed at providing efficient solutions for lighting applications.

Key Features

  • High Voltage: The IC is capable of handling high voltage levels, making it suitable for lighting applications that require a high voltage supply.
  • Integrated Half-Bridge: The UBA2211CP/N1,112 comes with an integrated half-bridge driver that simplifies the design and reduces the number of external components needed for lamp operation.
  • Adjustable Preheat and Ignition: It offers adjustable preheat and ignition timings, ensuring optimal conditions for lamp start-up and prolonging lamp life.
  • Protection Features: The device includes various protection features such as overcurrent protection, undervoltage lockout, and temperature protection to ensure safe and reliable operation.

Applications

The UBA2211CP/N1,112 is ideally suited for a variety of lighting applications, including:

  • Compact Fluorescent Lamps (CFLs)
  • Tubular Lamps (TLs)
  • Energy-saving lighting solutions

Technical Specifications

The technical specifications of the UBA2211CP/N1,112 include:

  • Package: SO16
  • Supply Voltage: The IC operates over a wide supply voltage range.
  • Frequency Management: It offers frequency control for improved system performance and compatibility.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The UBA2211CP/N1,112 is manufactured under strict quality control standards and is designed to meet the rigorous demands of modern lighting systems. With its robust design and advanced features, the UBA2211CP/N1,112 is an excellent choice for manufacturers seeking to create high-performance, energy-efficient lighting solutions.

You May Also Be Interested in

NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 44KHZ 14DIP
Lowest to $2.2608
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-DIP / Controller
Lowest to $16.6366
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
ON Semiconductor
IC BALLAST CNTRL 22KHZ 8SOP
Lowest to $7.0910
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,119 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess