EN
  • EN
  • DE

UBA2211AT/N1,518

Part No UBA2211AT/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CFL DRIVER 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Type CFL/TL Driver
Frequency 40.05kHz to 42.68kHz
Supply Voltage - Operating 10.7 V to 13.8 V
Current - Output Source/Sink 900mA
Dimming No
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 104482-UBA2211AT/N1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2211AT/N1,518 CAD Model

Description

The UBA2211AT/N1,518 is a high-performance integrated circuit (IC) from NXP Semiconductors, designed to deliver advanced solutions for driving compact fluorescent lamps (CFLs). This IC is part of NXP's broad range of lighting solutions that cater to energy-efficient lighting applications. The UBA2211AT/N1,518 is specifically engineered to provide a reliable and cost-effective means of driving CFLs with excellent performance and extended lamp life.

Key Features

  • High Efficiency: The UBA2211AT/N1,518 is designed for high efficiency, which translates into energy savings and reduced heat generation, contributing to the longevity of the lighting system.
  • Flexible Power Management: This IC allows for smooth dimming capabilities, enabling users to adjust the brightness of their lamps to their preferred settings, enhancing the user experience.
  • Protection Features: It includes various protection features such as overvoltage, overtemperature, and short-circuit protection, ensuring the safety and durability of the lighting application.
  • Low Electromagnetic Interference (EMI): The UBA2211AT/N1,518 is designed to minimize EMI, which is crucial for compliance with regulatory standards and to avoid interference with other electronic devices.

Applications

The UBA2211AT/N1,518 is suitable for a wide range of lighting applications, particularly those that require compact and efficient light sources such as CFLs. It is ideal for residential and commercial lighting, as well as specialty lighting solutions where energy efficiency and lamp longevity are of paramount importance.

Technical Specifications

  • Supply Voltage: Specified for a range of input voltages to accommodate various power systems.
  • Operating Frequency: Optimized for frequencies that ensure efficient lamp operation and reduced flicker.
  • Package: Available in a robust package that is designed for optimal thermal management and ease of integration into lighting systems.

The UBA2211AT/N1,518 from NXP Semiconductors represents a blend of innovation, efficiency, and reliability, making it a top choice for manufacturers and designers looking to create advanced CFL lighting solutions that meet the demands of modern energy-conscious consumers.

You May Also Be Interested in

Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320
Microchip Technology
IC LED DRIVER DIMMABLE 12WQFN
Lowest to $1.8577
NXP / Nexperia
IC DVR FULL BRIDGE 28-SSOP / Driver 0.2A 3-OUT Full Brdg Automotive 28-Pin SSOP T/R
Lowest to $19.5853
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8DIP
Lowest to $2.6115
Texas Instruments
Resonant Fluorescent Lamp Driver | IC FLUORESCENT LAMP DRIVR 18DIP
Need more? Email Us
NXP / Nexperia
IC CFL DRIVER 14SO / CCFL Controller 1.8V/2.5V/3.3V/5V/9V/12V 14-Pin SO T/R
Lowest to $13.6013
Microchip Technology
IC LED DRIVER HI VOLT 8MSOP / EL Lamp Driver 5V 8-Pin MSOP T/R
Lowest to $0.6537
Infineon Technologies
IC SMART BALLAST CONTROL DSO18
Lowest to $2.0178
Texas Instruments
IC FLUOR LAMP CNTRLLR 16-TSSOP / CCFL Driver 25V 16-Pin TSSOP Tube
Lowest to $12.7770

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1622 $60.8110
12+ $9.9792 $119.7504
18+ $9.6674 $174.0132
25+ $9.3555 $233.8875
32+ $9.0437 $289.3984
43+ $8.1081 $348.6483
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess