EN
  • EN
  • DE

UBA2071ATS/N1,118

Part No UBA2071ATS/N1,118
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CCFL/EEFL CNTRL 42KHZ 24SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features CCFL/EEFL Controller Controller 38kHz ~ 42kHz Yes 24-SSOP
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 100°C
Mounting Surface Mount
Package 24-SSOP (0.209", 5.30mm Width)
Case / Package 24-SSOP
Family Name UBA207
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901661-UBA2071ATS/N1,118
Ultra Librarian 3D Model Ultra Librarian UBA2071ATS/N1,118 CAD Model

Description

The UBA2071ATS/N1,118 is a high-performance integrated circuit designed by NXP Semiconductors, specifically engineered for driving Cold Cathode Fluorescent Lamps (CCFLs) used in backlighting applications. This IC is part of the UBA2071 series, known for its efficiency and reliability in providing uniform brightness and extended lamp life for LCD screens.

Key Features

  • High Voltage Capability: The UBA2071ATS/N1,118 is capable of driving lamps with a wide range of input voltages, making it suitable for various applications.
  • Integrated Half-Bridge Controller: This IC integrates a half-bridge controller for efficient lamp power management, ensuring optimal performance and energy savings.
  • Programmable Frequency and Dimming: It offers programmable oscillator frequency and dimming control, allowing for customized backlighting solutions that can adapt to user preferences or ambient light conditions.
  • Protection Features: The device includes multiple protection features such as overvoltage, undervoltage, and overcurrent protection, safeguarding the circuit and extending the lifespan of the backlight system.
  • Low Electromagnetic Interference (EMI): Its design minimizes EMI, ensuring that the device can be used in environments where interference could be a concern.

Applications

The UBA2071ATS/N1,118 is ideal for a range of applications where efficient and reliable backlighting is required. These include:

  • LCD Televisions
  • Desktop Monitors
  • Notebook Computers
  • Industrial Displays

Technical Specifications

Parameter Value
Package SO16
Input Voltage 9.0 V to 18.0 V
Switching Frequency 45 kHz to 140 kHz (programmable)
Dimming Control External PWM or Analog Voltage

With its robust design and versatile features, the UBA2071ATS/N1,118 by NXP is a top choice for developers and manufacturers looking to create high-quality backlighting solutions for a variety of LCD applications.

You May Also Be Interested in

Microchip Technology
High Voltage EL Lamp Driver IC | IC LED DRIVER 8MSOP
Lowest to $0.4250
Maxim Integrated
IC CCFL CONTROL 24TSSOP
Lowest to $2.8378
Microchip Technology
EL Lamp Driver 9.5V 8-Pin SOIC N T/R / IC LED DRIVER 8SOIC
Need more? Email Us
Microchip Technology
IC LED DRIVER HI VOLT 8WDFN
Lowest to $0.4574
Infineon Technologies
HALOGEN CONVERTOR CONTROL IC | IC HALOGEN CONVERTER CTLR 8-DIP
Lowest to $1.2913
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.8492
Infineon Technologies
IC SMART BALLAST CONTROL DSO-19
Lowest to $2.5888
Fairchild/ON Semiconductor
IC BALLAST CONTROL HV 8-SOP
Lowest to $0.3361
Infineon Technologies
IC SMART BALLAST CONTROL PDSO-18
Lowest to $1.6320

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess