EN
  • EN
  • DE

UBA2050T/C1

Part No UBA2050T/C1
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Lighting,Ballast Controllers
Manufacturer NXP
Win Source Part Number 398072-UBA2050T/C1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2050T/C1 CAD Model

Description

The NXP UBA2050T/C1 is a state-of-the-art high voltage Integrated Circuit (IC) designed for driving Cold Cathode Fluorescent Lamps (CCFLs) and External Electrode Fluorescent Lamps (EEFLs) commonly used in backlighting applications. This versatile IC is particularly suitable for use in flat panel displays, such as those found in monitors, televisions, and laptop computers, offering a high level of performance in terms of efficiency and reliability.

Key Features

  • High Voltage Output: Capable of driving lamps with a wide range of voltages, ensuring compatibility with a variety of display sizes and types.
  • Integrated Half-Bridge: The UBA2050T/C1 includes an integrated half-bridge driver, which simplifies the circuit design and reduces external component count.
  • Dimming Capability: Provides smooth and continuous dimming control, which is essential for adjusting the brightness of the backlight to suit different ambient light conditions and user preferences.
  • Protection Features: Equipped with several protection features, including overvoltage, short-circuit, and overtemperature protection, ensuring the longevity and safety of the application.
  • Low Electromagnetic Interference (EMI): Designed to minimize EMI, a critical consideration for maintaining the integrity of electronic systems and compliance with regulatory standards.

Applications

The UBA2050T/C1 is widely used in the backlighting systems of various display technologies. Its high efficiency and reliability make it an excellent choice for:

  • LCD Monitors
  • LCD Televisions
  • Notebook Computers
  • Industrial Displays

Technical Specifications

The UBA2050T/C1 operates over a broad supply voltage range and features a high frequency operation that reduces the size of passive components, leading to a more compact overall design. The IC is available in a SO16 package, which is suitable for standard surface mount technology (SMT) processes.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the UBA2050T/C1 is no exception. This high voltage IC is manufactured using industry-leading processes, ensuring that it meets the rigorous demands of modern electronic devices.

You May Also Be Interested in

NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC BALLAST CONTROL CFL 8SOIC
Lowest to $1.3456
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
Maxim Integrated
CCFL BACKLIGHT CONTROLLER
Need more? Email Us
STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us
Micrel
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess