EN
  • EN
  • DE

25AA02E64T-I/SN

Part No 25AA02E64T-I/SN
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 2KBIT SPI 10MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tape & Reel
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA02E64
Standard Package 3,300 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854783-25AA02E64T-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA02E64T-I/SN CAD Model

Description

The 25AA02E64T-I/SN is a 2 Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for optimal data storage solutions that require low power consumption and high endurance. This serial EEPROM comes in an 8-pin SOIC package and operates over the industrial temperature range of -40°C to +85°C, making it suitable for a wide array of applications across various sectors.

Key Features

  • Memory Size: 2 Kbit (256 x 8)
  • Interface Type: Serial I2C (2-Wire)
  • Operating Voltage Range: 1.7V to 5.5V
  • Max Clock Frequency: 400 kHz
  • Page Size: 16 Bytes
  • Write Cycle Time: 5 ms (max)
  • Endurance: 1 Million Write Cycles
  • Data Retention: Over 200 years
  • Operating Temperature Range: -40°C to +85°C
  • Package / Case: 8-SOIC (0.154", 3.90mm Width)

Applications

The 25AA02E64T-I/SN is highly versatile and can be used in a variety of applications, including:

  • Industrial and automotive electronics
  • Consumer electronics
  • Smart cards
  • Data storage systems
  • Medical devices

Advantages

Microchip's 25AA02E64T-I/SN EEPROM offers several advantages for system designers:

  • Low-power operation helps to extend battery life in portable devices.
  • High endurance and data retention ensure reliability and longevity for applications that require frequent data updates.
  • Small form factor and industry-standard packaging allow for easy integration into various design layouts.
  • Simple serial I2C interface ensures compatibility with a wide range of microcontrollers and processors.

The 25AA02E64T-I/SN from Microchip Technology is a reliable and cost-effective data storage solution, ideal for applications that demand high-performance and robust data retention capabilities.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Maxim Integrated
IC EPROM 16KBIT 1-WIRE TO92-3 / EPROM - OTP Memory IC 16Kbit 1-Wire® 15 µs TO-92-3
Lowest to $3.5951
Adesto Technologies
IC CBRAM 64KBIT SPI 5MHZ 8TSSOP / CBRAM Memory IC 64Kbit SPI 5 MHz 8-TSSOP
Lowest to $1.0815
Adesto Technologies
IC CBRAM 64KBIT I2C 750KHZ 8SOIC / CBRAM Memory IC 64Kbit I²C 750 kHz 8-SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Adesto Technologies
IC CBRAM 256KBIT SPI 8TSSOP / CBRAM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 16Kbit I²C 1 MHz 550 ns 8-TSSOP
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 128Mbit SPI - Quad I/O, QPI, DTR 133 MHz 8-WSON (6x5)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess