The UBA2037TS/N1 is a high-performance, fully integrated driver IC from NXP Semiconductors, designed for driving Cold Cathode Fluorescent Lamps (CCFLs) used in LCD backlighting applications. This driver IC is crafted to meet the rigorous demands of modern display technologies, providing a reliable and efficient solution for enhanced visual experiences.
Key Features
- High Voltage Capability: The UBA2037TS/N1 is capable of handling high voltages, making it suitable for driving multiple lamps in series.
- Integrated Half-Bridge: This IC includes a built-in half-bridge driver that simplifies the circuit design and reduces external component count.
- Dimming Control: It offers excellent dimming control, allowing for a wide range of brightness levels, which is essential for adapting to different lighting conditions and user preferences.
- Protection Features: The device comes with multiple protection features such as overvoltage, overcurrent, and short-circuit protection, ensuring the longevity and safety of the backlight system.
- High Efficiency: Its high-efficiency operation helps in reducing power consumption, which is critical for battery-powered devices like laptops and portable monitors.
Applications
The UBA2037TS/N1 is primarily used in the backlighting systems of LCD displays found in various devices, including:
- Notebook computers
- Desktop monitors
- Televisions
- Automotive displays
- Industrial and medical equipment with LCD screens
Technical Specifications
| Parameter |
Value |
| Package |
SO16 |
| Operating Frequency |
Up to 75 kHz |
| Supply Voltage |
10 V to 14.5 V |
| Dimming Ratio |
Up to 300:1 |
The NXP UBA2037TS/N1 is a robust and versatile choice for designers and engineers looking to enhance the performance of their LCD backlighting systems with a reliable and feature-rich driver IC.