EN
  • EN
  • DE

UBA2033TS/N1

Part No UBA2033TS/N1
Manufacturer NXP / Nexperia
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Gate Drivers
Manufacturer NXP
Win Source Part Number 398068-UBA2033TS/N1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2033TS/N1 CAD Model

Description

Introducing the UBA2033TS/N1 High Voltage IC from NXP

The UBA2033TS/N1 is a state-of-the-art high voltage Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This cutting-edge IC is specifically engineered for the efficient control of gas discharge lamps, which makes it an ideal component for lighting solutions in automotive, industrial, and consumer applications.

Key Features

  • High Voltage Capability: The UBA2033TS/N1 is capable of handling high voltages, which is essential for driving gas discharge lamps that require a significant initial strike voltage to start.
  • Integrated Half-Bridge: The device includes an integrated half-bridge driver for easy and efficient control of the lamp current.
  • Programmable Frequency: Users can program the operating frequency, allowing for flexibility and optimization of the lamp performance.
  • Protection Features: To ensure reliability and longevity, the UBA2033TS/N1 is equipped with various protection features, including under-voltage lockout, overcurrent protection, and thermal shutdown.

Applications

The versatility of the UBA2033TS/N1 makes it suitable for a wide range of applications. It is commonly used in:

  1. Automotive lighting systems, such as Xenon headlamps, where reliability and performance are critical.
  2. Industrial lighting solutions where high-intensity discharge lamps are prevalent.
  3. Consumer electronics that require energy-efficient and high-performance lighting.

Technical Specifications

The UBA2033TS/N1 operates over a wide supply voltage range and is housed in a compact SOT428 (DPAK) package, minimizing the PCB footprint. With its robust design, it can withstand the harsh conditions often encountered in automotive and industrial environments.

Conclusion

With its combination of high voltage capability, integrated driver features, and protective measures, the NXP UBA2033TS/N1 is a highly reliable and efficient solution for driving gas discharge lamps. Its adaptability to various applications makes it an invaluable component for designers looking to enhance the performance and safety of their lighting systems.

You May Also Be Interested in

Infineon Technologies
IC IGBT DVR / Half-Bridge Gate Driver IC Non-Inverting PG-DSO-16-30
Lowest to $2.3793
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.1543
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Texas Instruments
3-A, 120-V HALF BRIDGE GATE DRIV / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.9081
Texas Instruments
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC CMOS/TTL 16-SOIC
Lowest to $1.8938
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MSOP
Lowest to $58.2103
Renesas Electronics America
IC REGULATOR / Half-Bridge Gate Driver IC Non-Inverting 10-DFN (3x3)
Need more? Email Us
Infineon Technologies
1200V THREE PHASE DRIVER / High-Side or Low-Side Gate Driver IC Inverting PG-DSO-24
Need more? Email Us
Texas Instruments
IC ISOLATION / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $2.4216

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.9720 $59.5800
36+ $3.2594 $117.3384
55+ $3.1578 $173.6790
76+ $3.0550 $232.1800
98+ $2.9533 $289.4234
131+ $2.6484 $346.9404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess