EN
  • EN
  • DE

BAT08-8CWG

Part No BAT08-8CWG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Manufacturer ON Semiconductor
Win Source Part Number 231526-BAT08-8CWG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BAT08-8CWG CAD Model

Description

The BAT08-8CWG from ON Semiconductor is a high-performance, integrated circuit designed to provide efficient and reliable operation in a wide range of applications. This product is part of ON Semiconductor's extensive portfolio of semiconductor components that are known for their quality, durability, and innovation.

Key Features

  • Voltage Range: The BAT08-8CWG operates at a broad voltage range, making it suitable for various electronic circuits and applications.
  • Current Capacity: This device is capable of handling significant current levels, ensuring stable performance under varying loads.
  • High Efficiency: Designed with energy efficiency in mind, the BAT08-8CWG helps reduce power consumption and heat generation, leading to longer product life and lower operational costs.
  • Robust Design: The component is built to withstand harsh conditions, including high temperatures and voltage fluctuations, which contributes to its reliability and longevity.
  • Compact Footprint: Its small size allows for integration into space-constrained applications without sacrificing performance.
  • RoHS Compliant: Adhering to environmental standards, the BAT08-8CWG is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatile nature of the BAT08-8CWG makes it an ideal choice for a variety of applications, including but not limited to:

  • Power management systems
  • DC-DC converters
  • Automotive electronics
  • Portable devices
  • Telecommunication equipment

Quality and Support

ON Semiconductor is committed to providing top-quality products, and the BAT08-8CWG is no exception. Customers can expect reliable performance backed by ON Semiconductor's comprehensive technical support and customer service.

Ordering Information

The BAT08-8CWG is available for order through ON Semiconductor's network of distributors and suppliers. Detailed specifications, datasheets, and additional resources can be found on the ON Semiconductor website to assist with product selection and design integration.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAT760-Q/SOD323/SOD2
Lowest to $0.4366
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Micro Commercial Co
Interface
Lowest to $0.0880
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess