EN
  • EN
  • DE

337.MP 0%Hg

Part No 337.MP 0%Hg
Manufacturer Renata SA
Catalog Batteries Non - Rechargeable (Primary)
Description BATTERY SLVR OX 1.55V COIN 4.8MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Case
Product Status Active
Battery Chemistry Silver Oxide
Battery Cell Size Coin, 4.8mm
Voltage - Rated 1.55 V
Capacity 8mAh
Size / Dimension 0.19" Dia x 0.07" H (4.8mm x 1.7mm)
Termination Style Requires Holder
Ultra Librarian 3D Model Ultra Librarian 337.MP 0%Hg CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
BATTERY LITHIUM 6V
Need more? Email Us
Renata SA
Silver Oxide Batteries
Need more? Email Us
Renata SA
BATTERY LITHIUM 3V COIN 24.5MM
Need more? Email Us
Renata SA
BATTERY LITHIUM 3V COIN 23MM
Need more? Email Us
Renata SA
BATTERY LITHIUM 3V COIN 23MM
Need more? Email Us
Energizer Battery Company
BATTERY AAA EVEREADY GOLD 16PK / AAA Alkaline Manganese Dioxide 1.5 V Battery Non-Rechargeable (Primary)
Need more? Email Us
Panasonic
BATTERY LITHIUM 3V COIN 12.5MM / Coin, 12.5mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Lowest to $3.1282
Renata SA
BATTERY SLVR OX 1.55V COIN 5.8MM
Need more? Email Us
Renata SA
BATTERY SLVR OX 1.55V COIN 9.5MM
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess