The UBA2024P/N1,112 is a high-performance integrated circuit designed and manufactured by NXP Semiconductors. This compact and efficient IC is specifically tailored for driving fluorescent lamps, offering a robust and cost-effective solution for lighting applications.
Key Features
- High Voltage: Capable of withstanding high voltage levels, which ensures durability and reliability in challenging environments.
- Energy Efficient: Designed to optimize power consumption, thereby reducing energy costs and carbon footprint.
- Integrated Half-Bridge: The IC includes a built-in half-bridge driver, simplifying the circuit design and minimizing external component requirements.
- Programmable Preheat and Ignition: Allows for customization of lamp startup sequences, enhancing lamp life and performance.
- Protection Features: Comes with various protection mechanisms such as overcurrent protection, demagnetization detection, and capacitor discharge, ensuring safe operation.
Applications
The UBA2024P/N1,112 is suitable for a wide range of lighting applications, including but not limited to:
- General lighting
- Industrial lighting
- Backlight inverters for LCD monitors
- Emergency lighting systems
Technical Specifications
Parameter
Value
Package
SO16
Input Voltage
Up to 600V
Operating Frequency
20kHz to 300kHz
Operating Temperature
-40°C to +150°C
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The UBA2024P/N1,112 is subjected to rigorous testing and quality control measures to ensure it meets industry standards for performance and reliability.