EN
  • EN
  • DE

UBA2014T/N1,518

Part No UBA2014T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTL BALLAST 600V 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Ballast Controller
Frequency 40.5kHz to 100kHz
Supply Voltage - Operating 9.1 V to 13 V
Operating Supply Current 1.5mA
Dimming No
Temperature Range - Operating -25°C to 80°C
Mounting SMD (SMT)
Case / Package 16-SO
Win Source Part Number 035591-UBA2014T/N1,518
Family Name UBA2014
Introduction Date May 16, 2002
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2014T/N1,518 CAD Model

Description

Introducing the UBA2014T/N1,518 High-Voltage IC from NXP

The UBA2014T/N1,518 is a cutting-edge Integrated Circuit (IC) designed and manufactured by NXP Semiconductors, a leader in the industry. This IC is specifically engineered to drive and control fluorescent lighting applications with unparalleled efficiency and reliability. Its robust design is tailored to meet the demands of modern lighting systems, making it an ideal choice for a wide range of applications such as office lighting, industrial illumination, and home lighting solutions.

Key Features of the UBA2014T/N1,518:

  • High-Voltage Control: This IC is capable of handling high voltages, which makes it suitable for direct operation from a rectified mains voltage supply.
  • Integrated Half-Bridge Driver: The UBA2014T/N1,518 incorporates a half-bridge driver for efficient control of the lamp power through phase-cut dimming, enhancing the energy-saving capabilities of the lighting system.
  • Preheat and Ignition Control: To ensure a smooth and safe start-up, the IC provides preheat and ignition sequences that prolong lamp life and reduce wear and tear.
  • Protection Features: Built-in protection circuits safeguard against overvoltage, undervoltage, overtemperature, and open or short-circuit conditions, ensuring long-term reliability and safety.
  • Frequency Control: The operating frequency is automatically controlled to prevent audible noise and to optimize the lamp performance.
  • Minimal External Components Required: The design of the UBA2014T/N1,518 minimizes the need for external components, which simplifies the circuit design and reduces overall system cost.

Applications:

The versatility of the UBA2014T/N1,518 makes it suitable for a variety of lighting applications, including:

  • General-purpose fluorescent lighting
  • Energy-saving and dimmable lighting fixtures
  • Emergency lighting systems
  • Architectural and accent lighting

With its advanced features and robust design, the UBA2014T/N1,518 from NXP stands out as a superior choice for designers and engineers looking to create efficient and reliable lighting solutions. Its integration capabilities and protective measures ensure a high-performance end product that is both cost-effective and environmentally friendly.

You May Also Be Interested in

NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
NXP / Nexperia
IC DRIVER HALF BRIDGE 14SOIC / Controller
Need more? Email Us
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC LIGHT BALLAST CONTROL / Controller
Lowest to $3.2640
NXP / Nexperia
IC LAMP DVR FLUORES 600V 20-SOIC
Need more? Email Us
Infineon Technologies
IC PFC/BALLAST CNTRL 50KHZ 16DIP
Lowest to $6.3537
Fairchild/ON Semiconductor
FAN6111MPX / Controller
Lowest to $0.6722
Maxim Integrated
LCD CONTRAST CONTROLLER
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2448 $51.9168
38+ $2.6624 $101.1712
59+ $2.5792 $152.1728
81+ $2.4960 $202.1760
104+ $2.4128 $250.9312
139+ $2.1632 $300.6848
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,611 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess