EN
  • EN
  • DE

LMX2502LQX1635

Part No LMX2502LQX1635
Manufacturer Texas Instruments
Catalog RF Misc ICs and Modules
Description IC SYNTHESIZER PLL VCO 28WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Frequency Synthesizer
Frequency 1635MHz
RF Type CDMA, PCS
Secondary Attributes Integrated PLL and VCO
Case / Package 28-WQFN (5x5)
Win Source Part Number 071687-LMX2502LQX1635
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LMX2502LQX1635 CAD Model

Description

The is a high-performance, integrated RF synthesizer system from Texas Instruments.

  • Frequency Range: High-frequency synthesizer up to 1.8 GHz, low-frequency synthesizer up to 520 MHz
  • Features: Integrated VCO, programmable charge pump, digital lock-detect circuit, programmable power-down mode, serial bus interface
  • Package: 32-pin QFN
  • Compliance: RoHS compliant
  • Applications: Wireless LANs, cellular infrastructure, other wireless communication systems

You May Also Be Interested in

MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
5G DUAL CH SWITCH & LNA MODULE,
Need more? Email Us
MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
WAFFLE PACK 100 PCE,QUAD FET &PI
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
TRANCEIVER,X-BAND,7MMPQFN-44LD,5
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess