EN
  • EN
  • DE

UBA2014P

Part No UBA2014P
Manufacturer NXP / Nexperia
Catalog PMIC - Lighting, Ballast Controllers
Description IC CNTL BALLAST 600V 16-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Type Ballast Controller
Frequency 40.5kHz to 100kHz
Supply Voltage - Operating 9.1 V to 13 V
Operating Supply Current 1.5mA
Dimming No
Temperature Range - Operating -25°C to 80°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 090448-UBA2014P
Family Name UBA2014
Introduction Date January 15, 1997
ECCN EAR99
Country of Origin Thailand
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UBA2014P CAD Model

Description

The NXP UBA2014P is a cutting-edge, high-voltage Integrated Circuit (IC) designed for driving fluorescent lamps with utmost efficiency. This innovative component is part of NXP's broad portfolio of lighting solutions, specifically engineered to cater to the needs of advanced lighting systems.

Key Features

  • Integrated Half-Bridge Controller: The UBA2014P incorporates a half-bridge control circuit that enables the direct drive of the lamp's power stage, simplifying the circuit design and reducing component count.
  • High-Voltage Capability: With its ability to withstand high voltages, this IC is perfectly suited for applications that require robust performance under varying electrical conditions.
  • Preheat and Ignition Modes: To ensure the longevity of the fluorescent lamps, the UBA2014P features programmable preheat and ignition modes, which help in reducing wear and tear during the start-up phase.
  • Protection Features: It comes equipped with multiple protection features, including under-voltage lockout, overcurrent protection, and temperature protection, ensuring safe and reliable operation.

Applications

The UBA2014P from NXP is ideally suited for a range of lighting applications. Its robust design makes it a perfect choice for:

  • General lighting
  • Industrial lighting systems
  • Professional lighting fixtures

Technical Specifications

The UBA2014P operates within a broad temperature range and is housed in a compact package, making it a versatile solution for various lighting designs. It is designed to be compatible with multiple lamp types, offering flexibility in lighting system development.

Conclusion

As an industry-leading solution from NXP, the UBA2014P High-Voltage IC stands out for its efficiency, reliability, and ease of use. By integrating advanced features for lamp control and protection, it represents a significant advancement in lighting technology, ensuring energy-efficient and long-lasting lighting solutions. Whether for home, office, or industrial environments, the UBA2014P is an excellent choice for developers looking to create sophisticated and durable lighting systems.

You May Also Be Interested in

STMicroelectronics
IC PFC/BALLAST CNTRL 20SO
Lowest to $3.3721
NXP / Nexperia
IC CFL/TL CNTRL 44.59KHZ 14DIP
Lowest to $0.5821
Microchip Technology
LOW NOISE 220VP-P EL DRIVER
Need more? Email Us
Infineon Technologies
IC BALLAST CNTRL 50.5KHZ 16DIP
Need more? Email Us
NXP / Nexperia
IC DVR HALF BRIDGE CFL 14SOIC / Controller
Lowest to $3.2617
Infineon Technologies
IC BALLAST CNTRL 95KHZ 16DIP
Lowest to $3.9178
Fairchild/ON Semiconductor
FLUORESCENT LIGHT CONTROLLER
Lowest to $1.0517
Maxim Integrated
LCD CONTRAST CONTROLLER
Lowest to $8.1406
Maxim Integrated
IC CCFL CNTRL 100KHZ 28TSSOP / CCFL Controller Controller 40kHz ~ 100kHz Yes 28-TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8611 $60.2770
165+ $0.7066 $116.5890
255+ $0.6845 $174.5475
350+ $0.6624 $231.8400
455+ $0.6403 $291.3365
605+ $0.5740 $347.2700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess