EN
  • EN
  • DE

LPC47S427

Part No LPC47S427
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 300642-LPC47S427
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC47S427 CAD Model

Description

Microchip Technology LPC47S427 Overview

The LPC47S427 from Microchip Technology is a versatile and efficient Super I/O controller, designed to manage the interface between a system's central processing unit and its various input/output peripherals. This product is particularly suited for motherboard applications in desktops and notebooks, as well as embedded systems that require reliable I/O connectivity with minimal power consumption.

Key Features

  • Multiple Interface Support: The LPC47S427 offers a wide range of interfaces including floppy disk drive controller, parallel port, serial ports, and keyboard/mouse controller. This makes it a comprehensive solution for managing various I/O tasks.
  • Enhanced Power Management: Designed with power efficiency in mind, the device includes advanced power management features that help reduce overall system power consumption, making it ideal for energy-conscious applications.
  • Programmable Configuration: It comes with a configurable interface that allows it to be tailored to specific system requirements, ensuring flexibility and compatibility with a wide array of platforms.
  • High Reliability: Microchip Technology's reputation for producing robust and reliable components is evident in the LPC47S427, which is built to maintain stable operation across various environmental conditions.

Applications

The LPC47S427 is well-suited for a range of applications, including:

  • Personal Computers (Desktops and Laptops)
  • Industrial PCs
  • Embedded Systems
  • Point-of-Sale (POS) Systems

Technical Specifications

Some of the technical specifications of the LPC47S427 include:

  • Integrated floppy disk drive interface with support for various formats
  • Multi-mode parallel port with SPP, EPP, and ECP capabilities
  • Two high-speed serial ports (16550 UART-compatible)
  • PS/2-style keyboard and mouse controller
  • Advanced Configuration and Power Interface (ACPI) compliance

Overall, the LPC47S427 from Microchip Technology is a solid choice for system designers looking for a Super I/O controller that offers a rich feature set, efficient power management, and dependable performance. Its ability to interface with multiple types of peripherals while maintaining a low power footprint makes it an excellent component for modern computing and embedded systems.

You May Also Be Interested in

National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Toshiba Semiconductor and Storage
Interface - Specialized HDMI Interface Brdge
Lowest to $8.8130
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
National Semiconductor (TI)
CONSUMER CIRCUIT, PQCC32
Need more? Email Us
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009
MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess