EN
  • EN
  • DE

UAA3549AHL/C1

Part No UAA3549AHL/C1
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1101929-UAA3549AHL/C1
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UAA3549AHL/C1 CAD Model

Description

The UAA3549AHL/C1 is a cutting-edge, high-performance integrated circuit from NXP Semiconductors, designed to meet the rigorous demands of modern communication systems. This versatile chip is an essential component for developers looking to create advanced electronic applications with reliable and efficient radio frequency (RF) functionality.

Key Features

  • High Frequency Support: The UAA3549AHL/C1 operates at a broad range of frequencies, making it suitable for various RF applications, including but not limited to, wireless communication, RFID systems, and GPS receivers.
  • Low Power Consumption: Engineered with power efficiency in mind, this IC ensures minimal power drain, prolonging battery life in portable devices and reducing energy costs in stationary applications.
  • Robust Design: It is built to withstand harsh conditions, ensuring consistent performance and longevity in a wide array of environments.
  • Integration Capabilities: The chip's design allows for seamless integration into existing systems, providing a flexible solution for upgrading or designing new electronic products.
  • Advanced Technology: NXP's commitment to innovation is evident in the UAA3549AHL/C1, which incorporates the latest semiconductor technologies for improved signal processing and overall functionality.

Applications

The UAA3549AHL/C1 is an ideal choice for a diverse range of applications, including:

  • Wireless Communication Devices
  • RFID Tag Readers and Writers
  • Industrial Control Systems
  • Automotive Electronics
  • Navigation and GPS Devices

Product Specifications

With a commitment to quality and performance, the UAA3549AHL/C1 meets stringent industry standards and specifications. For detailed technical information, datasheets, and support documentation, customers are encouraged to visit the official NXP Semiconductors website or contact their customer service team.

Why Choose NXP UAA3549AHL/C1?

Choosing the UAA3549AHL/C1 for your electronic designs ensures you benefit from NXP Semiconductors' reputation for excellence in the semiconductor industry. This product delivers on the promise of high performance, reliability, and the innovation NXP is known for, making it an excellent investment for future-proofing your electronic products.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Samtec Inc.
Conn Board Stacker HDR 13 POS 2mm Solder ST SMD T/R
Need more? Email Us
Lucent
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess