EN
  • EN
  • DE

TZA3001A

Part No TZA3001A
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101724-TZA3001A
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TZA3001A CAD Model

Description

The NXP TZA3001A represents a cutting-edge solution in the realm of high-speed signal conditioning. Designed to facilitate robust data transmission, this product is an integral component for networking and telecommunication infrastructures. The TZA3001A is a testament to NXP's commitment to providing innovative and reliable semiconductor technologies.

Key Features

  • High-Speed Performance: The TZA3001A is built to handle high data rate signals, making it suitable for applications that require fast and efficient data processing and transfer.
  • Signal Conditioning: With advanced signal conditioning capabilities, this product ensures signal integrity by compensating for losses in transmission mediums.
  • Low Power Consumption: Energy efficiency is a hallmark of the TZA3001A, ensuring that it operates with minimal power draw without compromising performance.
  • Compact Form Factor: Its small size allows for easy integration into various electronic systems, particularly where space is at a premium.

Applications

The versatility of the TZA3001A makes it ideal for a wide range of applications, including but not limited to:

  • Data Centers
  • High-Speed Networking Equipment
  • Telecommunication Systems
  • Server Farms
  • Optical Transmission Systems

Technical Specifications

Parameter Specification
Data Rate Up to 10 Gbps
Supply Voltage 3.3V typical
Operating Temperature -40°C to +85°C
Package Compact QFN

Quality and Reliability

NXP is renowned for its rigorous testing and quality assurance processes, and the TZA3001A is no exception. Users can expect a product that meets high standards of reliability and longevity, ensuring stable operation throughout its lifecycle.

For detailed information, datasheets, and support resources, customers are encouraged to visit the official NXP website or contact their local NXP sales representative.

You May Also Be Interested in

TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Kemet
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess