EN
  • EN
  • DE

TEA1064AT/C2

Part No TEA1064AT/C2
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description Telephone Speech Ckt PDSO20
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099035-TEA1064AT/C2
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1064AT/C2 CAD Model

Description

The TEA1064AT/C2 is a highly integrated circuit designed by NXP Semiconductors, tailored for the telecommunication industry. This versatile chip is specifically engineered to facilitate low-voltage telephone transmission systems, offering a comprehensive solution that encompasses a range of features necessary for enhanced telephone functionality.

Key Features

  • Integrated Dialler Interface: The TEA1064AT/C2 comes with a built-in interface for connection to a dialler, streamlining the design process and reducing the need for additional components.
  • Line Voltage Independent: Its operation is independent of line voltage, ensuring consistent performance across various environments and telephone line conditions.
  • DC Line Voltage Regulation: The device includes an on-chip voltage regulator, providing stable operation even with fluctuating line voltages.
  • Low Power Consumption: Designed with energy efficiency in mind, the TEA1064AT/C2 maintains low power consumption, making it suitable for power-sensitive applications.
  • High Integration: The high level of integration reduces the need for external components, simplifying circuit design and reducing overall system cost.

Applications

The TEA1064AT/C2 is ideally suited for a variety of telephone applications, including but not limited to:

  • Wireline telephone handsets
  • Telephone answering machines
  • Fax machines
  • Other telecommunication devices requiring reliable transmission

Technical Specifications

The TEA1064AT/C2 offers a robust set of technical specifications that ensure reliable operation:

  • Supply voltage range: 2.0V to 5.0V
  • Low external component count
  • Stable operation under varying environmental conditions
  • Compliance with international telecommunication standards

In summary, the TEA1064AT/C2 from NXP is a sophisticated, low-voltage telephone transmission circuit that offers a blend of performance, integration, and efficiency, suitable for a wide range of telecommunication applications.

You May Also Be Interested in

Kemet
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess