EN
  • EN
  • DE

TDA5662

Part No TDA5662
Manufacturer Siemens
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995894-TDA5662
Categories OEM Parts(T-Z)
Manufacturer Siemens
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TDA5662 CAD Model

Description

The TDA5662 is a monolithic integrated circuit designed for use as a single-chip TV stereo sound decoder. Manufactured by Siemens, it decodes the FM stereo signal transmitted according to the NICAM (Near Instantaneously Companded Audio Multiplex) standard. This IC is primarily used in television sets and other audio equipment to provide high-quality stereo sound reproduction.

Applications

  • Television sets: Decoding stereo sound signals for enhanced audio experience.
  • Set-top boxes: Providing stereo audio output for digital TV services.
  • Audio receivers: Decoding stereo FM signals for audio playback.
  • Video recorders: Recording and reproducing stereo audio signals.
  • Multimedia players: Decoding stereo audio for various media formats.

Features

  • Single-chip solution: Integrates all necessary functions for stereo decoding.
  • NICAM decoding: Supports the NICAM stereo standard for high-quality audio.
  • Low distortion: Provides clean and accurate audio reproduction.
  • Automatic gain control (AGC): Maintains stable audio output levels.
  • Built-in deemphasis: Compensates for the preemphasis applied during transmission.

Benefits

  • High-quality stereo sound: Delivers an immersive audio experience.
  • Simplified design: Single-chip integration reduces component count and board space.
  • Reduced manufacturing costs: Integrated functionality lowers overall system costs.
  • Improved performance: AGC ensures consistent audio output levels.
  • Wide compatibility: Supports the NICAM stereo standard used in many countries.

Additional Details

The TDA5662 typically operates with a single power supply voltage. The IC's input sensitivity and dynamic range are important parameters for achieving optimal performance. The output impedance is designed to match standard audio amplifier inputs. Siemens provides detailed datasheets with comprehensive specifications, including pinout diagrams, electrical characteristics, and application notes. These datasheets are essential for engineers and designers to ensure proper integration of the IC into their audio systems. Adherence to recommended PCB layout and component selection practices is crucial for minimizing noise and distortion. The TDA5662's internal circuitry includes filters, amplifiers, and demodulators to extract the stereo audio information from the received FM signal. The IC also incorporates protection circuitry to prevent damage from overvoltage or short circuits. Proper thermal management is important for maintaining the IC's reliability and preventing overheating.

The TDA5662's package type is typically a DIP (Dual In-line Package) or a SOIC (Small Outline Integrated Circuit) to facilitate easy mounting on printed circuit boards. The device's operating temperature range allows it to function reliably in diverse environments. Proper grounding and decoupling techniques are also important for minimizing noise and ensuring stable operation.

You May Also Be Interested in

Lucent
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess