Product Overview: TL431CDBZR,215
The TL431CDBZR,215 is a three-terminal adjustable shunt regulator with a guaranteed temperature stability over the entire temperature range of operation. Manufactured by NXP Semiconductors, a leader in the industry, this precision product is designed to offer a more flexible solution as compared to standard zener diodes in many applications due to its adjustable output voltage and sharp turn-on characteristics.
Key Features
- Voltage Range: The TL431CDBZR,215 has an output voltage range that can be set to any value between 2.5V and 36V with two external resistors. This wide range provides versatility for various applications.
- Temperature Stability: High stability across the operating temperature range ensures reliable performance in diverse environmental conditions.
- Low Output Noise: It features a low output noise voltage, making it suitable for noise-sensitive electronic applications.
- Tolerance: The reference voltage tolerance is typically ±0.5% at 25°C and ±1% over the full temperature range, providing precise voltage regulation.
- Package: The device comes in a small outline transistor (SOT-23) package, which is ideal for space-constrained applications.
- Protection Features: It includes safety features such as overcurrent protection, enhancing the durability and longevity of the device.
Applications
With its adjustable output voltage and high accuracy, the TL431CDBZR,215 is commonly used in a wide range of applications, including:
- Power supplies
- Voltage monitoring
- Battery chargers
- Switching power supplies
- Automotive systems
- Adjustable voltage references
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality and reliable components. The TL431CDBZR,215 is no exception, and it is designed to meet the stringent requirements of the most demanding applications. This shunt regulator is a testament to NXP's dedication to providing innovative and robust solutions to the electronics industry.
Conclusion
Whether you are designing a power supply, managing voltage in automotive electronics, or creating a sophisticated battery charger, the TL431CDBZR,215 from NXP offers a compact, precise, and reliable solution. Its adjustable nature and high level of performance make it an essential component for engineers and designers looking to create flexible and stable electronic systems.