EN
  • EN
  • DE

M25P80-VMN3TP

Part No M25P80-VMN3TP
Manufacturer Numonyx B.V
Catalog Misc Products
Description 8 Mbit, low voltage, serial Flash memory with 75 MHz SPI bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Numonyx B.V
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829059-M25P80-VMN3TP
Ultra Librarian 3D Model Ultra Librarian M25P80-VMN3TP CAD Model

Description

The M25P80-VMN3TP is a Serial Flash memory device manufactured by Numonyx B.V. (now Micron Technology after acquiring Numonyx). It's an 8 Mbit (1MB) device designed for a wide range of embedded applications requiring non-volatile storage.

Applications

  • Embedded Systems: Storage for boot code, application code, and data in various embedded systems.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and DVD players for storing firmware and configuration data.
  • Networking Equipment: Storage for network configuration, firmware updates, and system logs in routers, switches, and other networking devices.
  • Industrial Control Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment for storing control programs and data.
  • Automotive Electronics: Used in engine control units (ECUs), infotainment systems, and other automotive applications for storing calibration data and software.

Features

  • 8 Mbit (1MB) Density: Provides sufficient storage capacity for typical embedded applications.
  • Serial Peripheral Interface (SPI): Uses a standard SPI interface for communication with a microcontroller or processor.
  • Single Voltage Supply: Operates from a single 2.7V to 3.6V power supply, simplifying system design.
  • Page Program: Allows for fast and efficient writing of data in page-sized blocks.
  • Sector Erase: Enables selective erasure of data in sector-sized blocks, minimizing erase time.
  • Write Protection: Provides hardware and software write protection mechanisms to prevent accidental data corruption.
  • Small Package: Available in a compact package for space-constrained applications.
  • Temperature Range: Supports a wide temperature range, suitable for various operating environments.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Read Access: Enables quick retrieval of stored data, improving system performance.
  • Ease of Integration: Simple SPI interface allows for easy integration with microcontrollers and processors.
  • Reliable Operation: Provides robust and reliable data storage for critical applications.
  • Cost-Effective Solution: Offers a cost-effective solution for non-volatile storage requirements.

Additional Details

The M25P80-VMN3TP utilizes a standard SPI protocol for communication, including modes 0 and 3. It supports various operating modes, such as Page Program, Sector Erase, and Chip Erase, allowing for flexible data management. The device features a Software Write Protection (SWP) mechanism, further enhancing data security. It is typically available in an 8-pin SOIC package. The operating temperature range typically spans from -40°C to +85°C, suitable for industrial and automotive applications. The VMN3TP likely refers to the package and temperature grade of the device.

You May Also Be Interested in

JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess