EN
  • EN
  • DE

USB2503A-HZH

Part No USB2503A-HZH
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Low Speed/Full Speed/High Speed Compatible 3 Port Hub USB 2.0 1.8V/3.3V Tray 48-Pin QFN EP / IC HUB 3PORT USB COMPATBL 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Protocol USB
Purpose Hub Controller
Standards USB 2.0
Supply Voltage - Operating 1.62 V to 3.6 V
Operating Supply Current 100mA
Temperature Range - Operating 0°C to 70°C
Case / Package 48-QFN-EP (7x7)
Win Source Part Number 043511-USB2503A-HZH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name USB2503A
Introduction Date November 14, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian USB2503A-HZH CAD Model

Description

Microchip Technology's USB2503A-HZH: A High-Performance USB 2.0 Hub Controller

The USB2503A-HZH from Microchip Technology is a versatile and efficient solution for expanding USB capabilities in a variety of electronic devices. This high-quality USB 2.0 hub controller is designed to facilitate communication between a single USB host and multiple downstream USB devices, making it an ideal choice for embedded systems, consumer electronics, and PC peripherals.

Featuring a 3-port downstream configuration, the USB2503A-HZH offers a significant increase in the number of USB ports available on a system. This enables users to connect multiple devices simultaneously, such as keyboards, mice, storage devices, and other USB-compliant peripherals, without the need for additional hardware or complex wiring.

The device is built with an emphasis on performance and reliability, supporting high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps) data rates. This ensures that the hub can handle a wide range of applications and devices, from high-bandwidth video streaming to simple input devices.

One of the key features of the USB2503A-HZH is its MultiTRAK™ technology, which provides multiple transaction translators. Each downstream port has its own dedicated transaction translator, allowing for efficient management of bandwidth, even when multiple full-speed and low-speed devices are connected. This technology helps to optimize throughput and minimize latency, ensuring a smooth and responsive user experience.

Additionally, the USB2503A-HZH is designed with ease of use in mind. It supports hot-swapping, allowing users to connect and disconnect devices without needing to power down the host system. The hub controller also provides overcurrent protection, safeguarding connected devices from potential power surges or short circuits.

For developers and designers, the USB2503A-HZH is a convenient solution that simplifies the design process. It requires minimal external components and is available in a compact 36-pin QFN package, making it suitable for space-constrained applications. With its comprehensive feature set and robust performance, the USB2503A-HZH is a top choice for expanding USB functionality in modern electronic systems.

You May Also Be Interested in

Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
IC SWITCH ETH 2P 32BIT 128LQFP / Ethernet Switch 2-Port 100Mbps Automotive 128-Pin LQFP Tray
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE SOT23-6
Lowest to $5.0870
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,860 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess