The TJA1052IT/2,518 is a high-speed Controller Area Network (CAN) transceiver designed by NXP Semiconductors. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This transceiver is designed to provide differential transmit and receive capability to (CAN) controllers at speeds of up to 1 megabit per second (Mbps).
Key Features
- ISO 11898-2:2016 Compliant: This transceiver complies with the ISO 11898-2:2016 standard, ensuring reliable communication in automotive and industrial applications.
- High Electromagnetic Compatibility (EMC): The TJA1052IT/2,518 has excellent EMC performance, reducing the risk of electromagnetic interference in sensitive applications.
- Low Power Mode: An integrated low-power mode with remote wake-up capability allows for energy-efficient operation, making it suitable for battery-operated systems.
- Transmit Data (TXD) Dominant Timeout: This safety feature prevents the bus lines from being driven to a permanent dominant state, protecting the network from faults.
- Protection Features: The device includes protections against over-temperature, short circuits, and voltage transients, enhancing system reliability.
Applications
The TJA1052IT/2,518 is ideal for a wide range of applications, particularly in the automotive sector. It is commonly used in:
- On-board diagnostics
- Automotive gateways
- Powertrain systems
- Chassis control modules
- Body control modules
Technical Specifications
- Supply Voltage Range: 4.5 V to 5.5 V
- Bus Fault Protection: ±58 V
- Package: 8-pin SOIC
- Operating Temperature Range: -40°C to +150°C
The TJA1052IT/2,518 transceiver's robust design and advanced features make it an excellent choice for ensuring reliable CAN communication in harsh environments. Its integration of protective features and low-power operation also contribute to the design of energy-efficient and durable electronic control units.