EN
  • EN
  • DE

TJA1051TK/3,118

Part No TJA1051TK/3,118
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description CAN Interface IC HIGH-SPEED CAN TRANSCEIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series TJA1051
Type High Speed CAN Transceiver
Mounting Style SMD/SMT
Package / Case HVSON-8
Data Rate 5 Mb/s
Number of Drivers 1 Driver
Number of Receivers 1 Receiver
Supply Voltage - Min 4.5 V
Supply Voltage - Max 5.5 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 150 C
Operating Supply Current 80 mA
ESD Protection 8 kV
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Product CAN Transceivers
Brand NXP Semiconductors
Interface Type Can
Isolation Type Non-Isolated
Operating Supply Voltage 4.5 V to 5.5 V
Product Type CAN Interface IC
Protocol Supported CAN
Standard Pack Qty 6000
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian TJA1051TK/3,118 CAD Model

Description

NXP TJA1051TK/3,118 High-Speed CAN Transceiver

The TJA1051TK/3,118 is a state-of-the-art high-speed Controller Area Network (CAN) transceiver from NXP Semiconductors. It serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. Designed for high-speed automotive networking, it is capable of speeds up to 1 Mbit/s. The device is part of the third generation of high-speed CAN transceivers from NXP, offering improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

This robust transceiver is housed in a small leadless 8-pin HVSON package, making it suitable for space-constrained applications. The TJA1051TK/3,118 is also characterized by its low power consumption, with a very low current Standby mode with bus wake-up capability. This feature is especially important for automotive applications where power efficiency is crucial.

The TJA1051TK/3,118 is fully compatible with the ISO 11898-2 standard and also offers a silent mode in which the transmitter is disabled, providing a means to listen to the bus traffic without influencing it. This functionality is particularly useful for diagnostic equipment and for nodes that require a low-power mode with wake-up capability via the bus.

Key features of the TJA1051TK/3,118 include:

  • Improved EMC and ESD performance
  • Compatible with ISO 11898-2 (high-speed CAN)
  • Operates from -40°C to +150°C
  • Low current Standby mode with wake-up trigger
  • Silent mode when the transmitter is disabled
  • Differential receiver with wide common-mode range for high immunity against electromagnetic interference

The device's robustness and reliability make it an excellent choice for automotive networking applications such as powertrain, chassis, safety, driver assistance, and infotainment systems. The TJA1051TK/3,118 is also suitable for industrial automation, medical equipment, and other demanding environments where a reliable CAN communication interface is essential.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7996 $53.9880
70+ $1.4766 $103.3620
105+ $1.4305 $150.2025
145+ $1.3843 $200.7235
190+ $1.3382 $254.2580
255+ $1.1998 $305.9490
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,280 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess