EN
  • EN
  • DE

DS1312E+T&R

Part No DS1312E+T&R
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CONTROLLER NV BW/RST 20-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Controller Type Nonvolatile RAM
Supply Voltage - Operating 4.75 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Case / Package 20-TSSOP
Win Source Part Number 134486-DS1312E+T&R
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1312E+T&R CAD Model

Description

The DS1312E+T&R from Maxim Integrated is a high-quality nonvolatile controller designed to ensure data integrity during power failures. This controller is an essential component for systems that cannot afford to lose data during unexpected power outages or brownouts. It automatically switches to a backup battery supply during such events, preserving the state of the memory and ensuring the continuity of operations.

Key Features

  • Automatic Battery Backup Switching: The DS1312E+T&R seamlessly transitions to a backup power source when main power is compromised, without any need for external components or manual intervention.
  • Low-Power CMOS: The device is built using low-power CMOS technology, which ensures minimal power consumption during normal operation and during battery backup mode, prolonging the life of the backup battery.
  • Write Protection: It offers write protection for nonvolatile memory, such as SRAM, during power failure, thus preventing any potential data corruption.
  • Versatile Voltage Range: The controller operates over a wide voltage range, accommodating various system power requirements and ensuring compatibility with a broad range of applications.
  • Compact Packaging: The DS1312E+T&R comes in a space-saving package, making it ideal for use in systems where board space is at a premium.

Applications

The DS1312E+T&R is suitable for a diverse array of applications that require data integrity during power failures, including:

  • RAID systems
  • Industrial controllers
  • POS terminals
  • Telecommunications equipment
  • Medical monitoring devices

Product Specifications

Parameter Value
Part Number DS1312E+T&R
Function Nonvolatile Controller
Package Type Tape & Reel
Operating Temperature -40°C to +85°C

With the DS1312E+T&R, Maxim Integrated continues its tradition of providing reliable, high-performance integrated circuits. This nonvolatile controller is a testament to the company's commitment to quality and innovation in the field of power management solutions.

You May Also Be Interested in

Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Intel
DRAM CONTROLLER, 64M X 16, CMOS,
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
Cypress Semiconductor Corp
USB
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1
Need more? Email Us
Renesas Electronics America
DDR DRAM, 16MX18
Need more? Email Us
QuickLogic
DRAM CONTROLLER, 512M X 8
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.4022 $65.6088
9+ $13.4581 $121.1229
14+ $13.0376 $182.5264
19+ $12.6172 $239.7268
24+ $12.1968 $292.7232
32+ $10.9355 $349.9360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess