The NXP TJA1051T/1J is a high-speed CAN (Controller Area Network) transceiver that serves as an interface between a CAN protocol controller and the physical two-wire CAN bus. This sophisticated transceiver is designed to provide robust communication in automotive and industrial applications, ensuring reliable data transmission even in harsh environments.
Key Features
- High-Speed CAN Interface: Supports the ISO 11898-2:2016 standard and is capable of speeds up to 1 Mbps.
- Improved Electromagnetic Compatibility (EMC): Features a very low electromagnetic emission due to its optimal waveform shaping of the CANH and CANL output signals.
- Low Power Mode: With a very low current standby mode, it is ideal for power-sensitive applications.
- Transmit Data (TXD) Dominant Timeout Function: Prevents the bus line from being driven to a permanent dominant state due to faults in the controller or application.
- Bus Pins Protection: Enhanced protection against transients from the CAN bus is provided, improving the robustness of the device.
Applications
The TJA1051T/1J is suitable for a variety of applications, including:
- Automotive networks
- Industrial automation
- Building automation
- Medical equipment
- Heavy machinery
Package Information
The TJA1051T/1J comes in a SOIC8 (Small Outline Integrated Circuit) package, which is lead (Pb) free, with 100% matte tin leadframe plating. This package is widely used and recognized for its reliability and ease of soldering onto printed circuit boards.
Environmental and Quality Standards
NXP's commitment to quality and environmental sustainability is evident in the TJA1051T/1J transceiver, which complies with the AEC-Q100 standard for automotive components, as well as being RoHS compliant, ensuring it meets the latest environmental standards for hazardous substances.