EN
  • EN
  • DE

MCIMX6U7CVM08AD

Part No MCIMX6U7CVM08AD
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX6 DUALLITE R PERFEN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Manufacturer NXP
Series i.MX6DL
Package Tray
Core Processor ARM® Cortex®-A9
Speed 800MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 624-LFBGA
Case / Package 624-MAPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926557-MCIMX6U7CVM08AD
Ultra Librarian 3D Model Ultra Librarian MCIMX6U7CVM08AD CAD Model

Description

The MCIMX6U7CVM08AD is a high-performance, energy-efficient processor designed by NXP Semiconductors. This product is part of the i.MX 6UltraLite family, which is renowned for its advanced multimedia processing capabilities, secure applications, and high levels of integration. The MCIMX6U7CVM08AD is specifically engineered to cater to the growing demands of the Internet of Things (IoT), automotive infotainment, smart devices, and industrial applications.

At the core of the MCIMX6U7CVM08AD processor is an ARM® Cortex®-A7 core, which operates at speeds up to 900MHz. This core delivers efficient performance for complex computing tasks while maintaining low power consumption, making it ideal for portable and battery-powered devices. The processor also supports a range of high-speed connectivity options, including USB, Ethernet, and CAN, which are essential for modern connected applications.

The MCIMX6U7CVM08AD is equipped with a variety of features that make it a versatile choice for a wide array of multimedia applications. It includes an integrated 2D and 3D graphics engine that provides a rich visual experience on connected displays. Additionally, the processor supports full HD video processing, enabling devices to capture and display high-quality video content.

Security is a critical concern in today's connected world, and the MCIMX6U7CVM08AD addresses this with its advanced security features. It comes with a secure boot process, cryptographic acceleration, and random number generation, which ensure secure data handling and storage, making it suitable for applications that require robust security measures.

The MCIMX6U7CVM08AD is designed for flexibility and ease of integration. It is available in a 289-pin BGA package, which allows for compact and efficient designs. With its support for a wide range of operating systems, including Linux and Android, developers can easily integrate the processor into their systems and take advantage of its powerful features.

In summary, the NXP MCIMX6U7CVM08AD processor is a powerful, secure, and versatile solution that meets the needs of a variety of high-demand applications. Its combination of performance, connectivity, multimedia, and security features make it an excellent choice for developers looking to create innovative products in the IoT and smart device markets.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1545 $92.3090
3+ $37.8704 $113.6112
5+ $36.6869 $183.4345
6+ $35.5035 $213.0210
8+ $34.3200 $274.5600
10+ $30.7697 $307.6970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess