EN
  • EN
  • DE

TLV9024PWR

Part No TLV9024PWR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP / Comparator General Purpose Open-Drain, Rail-to-Rail 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Comparators
Mfr Texas Instruments
Package Tape & Reel (TR)
Type General Purpose
Number of Elements 4
Output Type Open-Drain, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 1.65V ~ 5.5V
Voltage - Input Offset (Max) 1.5mV @ 5V
Current - Input Bias (Max) 5pA @ 5V
Current - Output (Typ) 100mA @ 5V
Current - Quiescent (Max) 30µA
CMRR, PSRR (Typ) 70dB CMRR, 95dB
Propagation Delay (Max) 100ns
Temperature Range - Operating -40°C ~ 125°C
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TLV9024PWRTR
Standard Package 2,000
Win Source Part Number 1151393-TLV9024PWR
Ultra Librarian 3D Model Ultra Librarian TLV9024PWR CAD Model

Description

The TLV9024PWR is a state-of-the-art operational amplifier (op-amp) from Texas Instruments, designed to cater to a broad spectrum of applications requiring precision, low power, and high stability. This product is a perfect solution for designers looking to enhance system performance while maintaining power efficiency in their electronic designs.

Key Features

  • Quad Operational Amplifiers: The TLV9024PWR features four independent op-amps, providing excellent design flexibility in a compact package.
  • Low Power Consumption: With a low supply current of 150 µA per channel, it is ideal for battery-powered and portable applications where power efficiency is critical.
  • Supply Voltage Range: It operates over a wide supply voltage range from 2.7 V to 5.5 V, accommodating a variety of power systems and ensuring compatibility with both 3.3 V and 5 V logic levels.
  • High Gain Bandwidth Product: A gain bandwidth product of 1 MHz allows for a wide frequency response, suitable for audio, filtering, and signal conditioning applications.
  • Rail-to-Rail Output: The rail-to-rail output stage ensures maximum dynamic range, making it a great choice for driving analog-to-digital converters (ADCs) or other high-precision circuits.
  • Extended Temperature Range: The device can operate over an industrial temperature range of -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications

The TLV9024PWR is versatile and can be used in various applications, including:

  • Sensor Signal Conditioning
  • Active Filters and Audio Processing
  • Data Acquisition Systems
  • Battery-Powered and Portable Devices
  • Medical Instrumentation

Package and Quality

The TLV9024PWR comes in a TSSOP-14 (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception, meeting the company's stringent standards for performance and reliability.

Whether you're designing a sophisticated medical device or a simple analog interface, the TLV9024PWR offers the precision, efficiency, and versatility required to meet the demands of modern electronic systems.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, SINGLE, 5.5-V 10-MHZ
Lowest to $0.5938
Microchip Technology
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.0740
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
Texas Instruments
IC CURR SENSE 1 CIRCUIT SOT23-5
Lowest to $1.8918
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14X2QFN
Lowest to $7.2762
Texas Instruments
DUAL, 40-V, 10-MHZ OPERATIONAL A
Lowest to $1.3098
Analog Devices Inc.
IC CURRENT SENSE 1 CIRCUIT 8MSOP
Lowest to $14.5523
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1550 $50.4800
39+ $2.5887 $100.9593
60+ $2.5078 $150.4680
83+ $2.4269 $201.4327
107+ $2.3460 $251.0220
143+ $2.1033 $300.7719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,819 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess