EN
  • EN
  • DE

TJA1021T/20/C

Part No TJA1021T/20/C
Manufacturer NXP / Nexperia
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN Transceiver 20kBd Automotive 8-Pin SO / IC TXRX LIN 2.1/SAE J2602 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 175mV
Supply Voltage - Operating 5.5 V to 27 V
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 092160-TJA1021T/20/C
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name TJA1021
Introduction Date October 11, 2006
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Ultra Librarian 3D Model Ultra Librarian TJA1021T/20/C CAD Model

Description

NXP TJA1021T/20/C LIN Transceiver

The NXP TJA1021T/20/C is a high-performance LIN (Local Interconnect Network) transceiver designed to provide a robust physical layer solution for communication in automotive networking applications. This LIN 2.1/2.2/SAE J2602 compliant transceiver is engineered to facilitate low-speed data communication in vehicles for a wide range of applications such as sensor interfaces, light modules, and control panels.

Key Features:

  • Compatibility: Fully compatible with the LIN protocol specification 2.1, 2.2, and SAE J2602, ensuring seamless integration with existing LIN networks.
  • Low Power Mode: Features an exceptional low-power sleep mode with a wake-up capability, making it ideal for battery-operated systems requiring energy efficiency.
  • High ESD Protection: Equipped with robust Electrostatic Discharge (ESD) protection, the TJA1021T/20/C is designed to withstand the harsh electrical environments found in automotive applications.
  • Bus Pins Protection: Includes thermal protection for the bus pins, safeguarding the transceiver from damage due to faulty wiring or short circuits.
  • High-Temperature Operation: Capable of operating over a wide temperature range, this transceiver is suitable for use in the demanding thermal conditions of automotive environments.

Applications:

The TJA1021T/20/C transceiver is ideal for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Climate control units
  • Seat positioning systems
  • Window lift and mirror adjustment systems
  • Lighting control modules

Package and Quality:

The device comes in an SO8 package, which is widely accepted in the industry for surface-mount technology. Its compact form factor makes it suitable for space-constrained applications. Manufactured by NXP, a leader in automotive semiconductors, the TJA1021T/20/C is built to meet high-quality standards, ensuring reliability and performance in the field.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3034 $50.0610
355+ $0.2839 $100.7845
550+ $0.2741 $150.7550
790+ $0.2545 $201.0550
1,025+ $0.2447 $250.8175
1,280+ $0.2349 $300.6720
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,656 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess