EN
  • EN
  • DE
  • IT

HMC422MS8

Part No HMC422MS8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC MIXER w/ INTEGRATED LO AMPLIFIER, 1.2 - 2.5 GHz | IC MIXER DBL-BAL LO AMP 8-MSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 1.2GHz ~ 2.6GHz
Number of Mixers 1
Noise Figure 8dB
Secondary Attributes Up/Down Converter
Supply Current 30mA
Supply Voltage (V) 3V
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC422
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181275-HMC422MS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC422MS8 CAD Model

Description

The HMC422MS8 from Analog Devices Inc. is a high-performance, GaAs MMIC Voltage Variable Attenuator (VVA) housed in a compact MSOP8G package. This precision device is engineered to cater to a wide range of RF and microwave applications, where precise attenuation control, high linearity, and low insertion loss are critical.

Key Features

  • Frequency Range: The HMC422MS8 operates effectively across a broad frequency range from DC to 2.5 GHz, making it versatile for various applications including cellular/PCS/3G, ISM, WLAN, and WiMAX.
  • Attenuation Range: It offers a wide attenuation range from 0 to 31 dB, with an excellent step resolution of 0.5 dB, enabling precise control over signal levels.
  • Insertion Loss: The device boasts a low insertion loss, typically 1.5 dB at 0.9 GHz, ensuring minimal signal degradation.
  • Linearity: Exhibits outstanding linearity performance with an IIP3 of +55 dBm, making it suitable for high dynamic range applications.
  • Single Positive Control Voltage: The VVA operates with a single positive control voltage ranging from 0 to +5V, simplifying the power supply design.
  • Power Consumption: It features low power consumption, which is critical for battery-powered devices and helps to maintain system efficiency.
  • Package Type: Encased in an MSOP8G package, the HMC422MS8 is designed for compactness and ease of integration into a variety of circuit designs.

Applications

The HMC422MS8 is ideal for integration into systems requiring variable attenuation, such as:

  • Variable Gain Amplifiers (VGA)
  • Power Level Control
  • Receiver Gain Control
  • Signal Processing
  • Telecommunication Infrastructure

Analog Devices Inc. is known for its commitment to providing high-quality, reliable components. The HMC422MS8 Voltage Variable Attenuator is no exception and is an excellent choice for designers looking for performance and durability in their RF and microwave systems.

You May Also Be Interested in

Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Analog Devices Inc.
GaAs MMIC I/Q MIXER 6 - 10 GHz | IC MMIC IQ MIXER 24SMD
Need more? Email Us
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $35.8551
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8540 $59.9340
50+ $2.3412 $117.0600
77+ $2.2684 $174.6668
106+ $2.1957 $232.7442
137+ $2.1217 $290.6729
183+ $1.9023 $348.1209
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess