EN
  • EN
  • DE

TFF1015HN/N1,115

Part No TFF1015HN/N1,115
Manufacturer NXP / Nexperia
Catalog RF Mixers
Description IC MIXER 10.7-12.75GHZ 16DHVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
RF Type Ku-Band
Frequency 10.7GHz to 12.75GHz
Number of Mixers 1
Gain 39dB
Noise Figure 7dB
Secondary Attributes Down Converter
Operating Supply Current 52mA
Supply Voltage - Operating 4.5 V to 5.5 V
Case / Package 16-DHVQFN (2.5x3.5)
Win Source Part Number 113038-TFF1015HN/N1,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TFF1015HN/N1,115 CAD Model

Description

Product Overview: TFF1015HN/N1,115

The TFF1015HN/N1,115 is a high-performance integrated RF mixer with an on-chip Voltage-Controlled Oscillator (VCO) designed by NXP Semiconductors. This device is specifically engineered to cater to the demanding requirements of satellite receivers and broadband communication systems.

Key Features

  • Frequency Range: The TFF1015HN/N1,115 operates over a broad frequency range, making it highly versatile for various applications within the RF domain.
  • Integrated VCO: The inclusion of an on-chip VCO simplifies design complexity and reduces the need for external components, thereby saving space and cost.
  • Low Phase Noise: The low phase noise characteristic of the VCO ensures high-quality signal generation, which is critical for communication systems where signal integrity is paramount.
  • High Linearity: This product exhibits excellent linearity, which minimizes distortion and allows for the accurate transmission and reception of signals.
  • Power Efficiency: Designed with power efficiency in mind, the TFF1015HN/N1,115 helps to maintain lower operating temperatures and reduces power consumption for the end application.

Applications

The TFF1015HN/N1,115 is suitable for a range of applications, including but not limited to:

  • Satellite receivers for Direct Broadcast Satellite (DBS) and Very Small Aperture Terminal (VSAT) systems
  • Downconverters for Ku-band and other high-frequency bands
  • High-performance broadband communication systems
  • Professional and consumer set-top boxes

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality. The TFF1015HN/N1,115 is no exception, as it is manufactured under stringent quality control standards to ensure reliability and performance in even the most challenging environments.

Environmental and Regulatory Compliance

The TFF1015HN/N1,115 complies with various environmental regulations, including RoHS and REACH, reflecting NXP's commitment to environmental sustainability and the health and safety of their customers.

You May Also Be Interested in

Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
pSemi
IC MIXER 0-6GHZ QUAD MSFT 6DFN / RF Mixer IC Cellular, PCS Quad MOSFET Array 0Hz ~ 6GHz 6-DFN (3x3)
Lowest to $6.7640
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $6.5292
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5879 $58.7900
240+ $0.4828 $115.8720
375+ $0.4678 $175.4250
515+ $0.4528 $233.1920
660+ $0.4377 $288.8820
885+ $0.3927 $347.5395
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,944 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess