EN
  • EN
  • DE

TEF6686HN/V101

Part No TEF6686HN/V101
Manufacturer NXP / Nexperia
Catalog Miscellaneous
Description TEF6686HN/V101,518
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Status Last Time Buy
Win Source Part Number 216494-TEF6686HN/V101
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TEF6686HN/V101 CAD Model

Description

The TEF6686HN/V101 is a cutting-edge car radio tuner integrated circuit (IC) designed and manufactured by NXP Semiconductors. This advanced tuner IC is engineered to deliver high-performance car radio solutions, ensuring exceptional reception quality and user experience in various automotive entertainment systems.

Key Features:

  • Superior Reception: Equipped with NXP's proven tuner technology, the TEF6686HN/V101 offers excellent sensitivity and selectivity, enabling clear and stable reception even in challenging signal conditions.
  • Multiband Support: This versatile IC supports AM, FM, and Weather Band (WB) frequencies, making it ideal for global car radio markets and providing drivers with a wide range of listening options.
  • Integrated Signal Processing: The device includes advanced signal processing features such as digital automatic gain control (AGC), noise blanker, and multipath detection and mitigation, ensuring high-quality audio output.
  • Low Noise Figure: The low noise figure of the TEF6686HN/V101 minimizes background noise, providing a crisp and clear audio experience for the listener.
  • Easy Integration: With its compact HVQFN package, the TEF6686HN/V101 is designed for easy integration into modern car radio systems, saving space and reducing system complexity.

Applications:

The TEF6686HN/V101 is specifically designed for use in automotive entertainment systems. It is suitable for a wide range of applications, including:

  • Standard car radios
  • High-end infotainment systems
  • Navigation systems with integrated radio functionality

Technical Specifications:

  • Supply voltage: 7.0 V to 10.5 V
  • Operating temperature range: -40°C to +85°C
  • Package: HVQFN (Heat-sink Very-thin Quad Flat-pack No-leads)

The TEF6686HN/V101 by NXP is a testament to the company's commitment to providing high-quality, reliable components for the automotive industry. With its robust feature set, this car radio tuner IC stands as an ideal solution for manufacturers looking to enhance the audio experience in their automotive products.

You May Also Be Interested in

Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Mini-Circuits
RKK-4-442+ Mini-Circuits Mini-Circuits 4X SMT Multiplier, Output Freq 3600 - 4400 MHz datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.7907 $68.9535
11+ $11.3155 $124.4705
16+ $10.9621 $175.3936
22+ $10.6087 $233.3914
29+ $10.2552 $297.4008
38+ $9.1938 $349.3644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess