EN
  • EN
  • DE

SCIMX6X3EVK10ABR

Part No SCIMX6X3EVK10ABR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6 SERIES 32-BIT MPU ARM CO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor ARM Cortex -A9, ARM Cortex -M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 227MHz, 1GHz
Co-Processors/DSP Multimedia; NEON MPE
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD, LVDS
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (1), USB 2.0 OTG + PHY (2)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.15V
Temperature Range - Operating -20°C ~ 105°C
Security Features A-HAB, ARM TZ, CAAM, CSU, SNVS, System JTAG, TVDECODE
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (14x14)
Additional Interfaces AC'97, CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPDIF, SPI, SSI, UART
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810676-SCIMX6X3EVK10ABR
Ultra Librarian 3D Model Ultra Librarian SCIMX6X3EVK10ABR CAD Model

Description

Introducing the SCIMX6X3EVK10ABR Development Kit from NXP

The SCIMX6X3EVK10ABR is a state-of-the-art development platform from NXP Semiconductors, designed to provide an exceptional development experience for engineers and developers working on a wide range of applications. This versatile evaluation kit is built around the powerful i.MX 6SoloX applications processor, which features an advanced implementation of a single ARM Cortex-A9 core, which operates at speeds up to 1 GHz.

Key Features of the SCIMX6X3EVK10ABR

  • High-Performance Processor: At the heart of the kit is the i.MX 6SoloX processor with an integrated Cortex-M4 microcontroller, providing a flexible and efficient dual-core architecture for a balance of performance and power consumption.
  • Connectivity: The board includes a range of connectivity options such as Ethernet, USB 2.0, and various serial interfaces, making it ideal for developing applications requiring Internet and peripheral connectivity.
  • Memory: It comes equipped with onboard memory options, including DDR3 RAM and NAND Flash, to support the demanding memory requirements of modern applications.
  • Graphics: The evaluation kit supports high-quality graphics with a dedicated GPU, making it suitable for applications that require advanced multimedia capabilities.
  • Extensive I/O: The development kit provides numerous I/O interfaces, including CAN, I2C, SPI, and UART, allowing for easy expansion and integration with a wide array of external modules and devices.
  • Audio and Video Support: With onboard audio and video capabilities, the SCIMX6X3EVK10ABR is capable of handling multimedia applications that require audio input/output and video display.

This development kit is perfect for designers looking to explore the capabilities of the i.MX 6SoloX processor for applications in industrial control, consumer electronics, smart energy management, and many other areas. The SCIMX6X3EVK10ABR provides a robust platform for developing, testing, and prototyping, ensuring a smooth transition from concept to production.

With its comprehensive set of features and powerful processing capabilities, the SCIMX6X3EVK10ABR from NXP is an excellent choice for developers who demand high performance and versatility in their development platform.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.9432 $83.8864
3+ $34.4150 $103.2450
5+ $33.3395 $166.6975
7+ $32.2640 $225.8480
9+ $31.1886 $280.6974
11+ $27.9622 $307.5842
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,781 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess