EN
  • EN
  • DE

MAX6898PAZT+T

Part No MAX6898PAZT+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Type Sequencer
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 706141-MAX6898PAZT+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6898PAZT+T CAD Model

Description

Product Overview: MAX6898PAZT+T from Maxim Integrated

The MAX6898PAZT+T is a highly versatile, multi-voltage microprocessor (μP) supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. It provides excellent circuit reliability and low cost by eliminating external components and adjustments when used in systems with multiple supply voltages. This component is particularly suitable for systems that require a precise monitoring and active management of several power rails.

Key Features

  • Multiple Voltage Monitoring: The device can monitor up to four system supply voltages simultaneously, which is critical for ensuring the stability and functionality of complex electronic systems.
  • Adjustable Reset Thresholds: The reset thresholds are adjustable through external resistors, providing flexibility and precision for different system requirements.
  • Low Power Consumption: With its low power consumption, the MAX6898PAZT+T is ideal for battery-powered applications, helping to extend battery life and reduce energy costs.
  • Manual Reset Input: The device includes a manual reset input that allows for a system reset to be triggered with an external signal, giving additional control to the user.
  • Reset Timeout: It features a programmable reset timeout period, allowing designers to specify the duration of the reset signal according to their system needs.
  • Compact Packaging: The MAX6898PAZT+T is available in a small, lead-free TQFN package, making it suitable for space-constrained applications.

Applications

The versatile nature of the MAX6898PAZT+T makes it an excellent choice for a wide range of applications, including:

  • Networking
  • Computers and Servers
  • Industrial Systems
  • Portable/Battery-Powered Equipment
  • Consumer Electronics

With its ability to provide precise voltage monitoring and system control, the MAX6898PAZT+T is a critical component for ensuring the reliability and performance of modern electronic systems. Maxim Integrated's dedication to quality and performance is reflected in this product, making it a top choice for designers and engineers looking for a supervisory solution they can trust.

Ordering Information

The part number MAX6898PAZT+T indicates the tape-and-reel packaging option, which is convenient for automated manufacturing processes, ensuring efficient and reliable handling and placement during assembly. For detailed specifications and ordering information, it is recommended to consult the datasheet and Maxim Integrated's official website or contact their sales representatives.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1546
MaxLinear Inc
Need more? Email Us
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL 4DFN
Lowest to $0.4635
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.8897
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess