EN
  • EN
  • DE

DRV8886RHRR

Part No DRV8886RHRR
Manufacturer Texas Instruments
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 0-5.3V 28WQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features Bipolar Motor Driver Power MOSFET Logic 28-WQFN (5.5x3.5)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-WFQFN Exposed Pad
Case / Package 28-WQFN (5.5x3.5)
Family Name DRV8886
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-53149-6, 296-53149-2, 296-53149-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 869317-DRV8886RHRR
Ultra Librarian 3D Model Ultra Librarian DRV8886RHRR CAD Model

Description

The DRV8886RHRR from Texas Instruments is a highly integrated motor driver that is designed to efficiently drive stepper motors and brushed DC motors. Its compact form factor and robust feature set make it an ideal choice for a wide range of applications, including office automation machines, gaming machines, factory automation, and robotics.

Key Features

  • Motor Type Support: The device is capable of driving a bipolar stepper motor or two brushed DC motors.
  • Output Current: It provides up to 1.5 A continuous output current per channel or 2 A peak output current per channel, enabling it to power a range of small to medium-sized motors.
  • Operating Voltage Range: The DRV8886RHRR operates over a wide power supply range from 4.5 V to 38 V, which allows it to be used in diverse systems without the need for additional voltage regulation.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent, thermal shutdown, and under-voltage lockout (UVLO), ensuring reliable operation and longevity of the motor driver.
  • Control Interface: It supports both PHASE/ENABLE and IN/IN control interfaces, providing flexibility in control schemes for different application requirements.
  • Power Efficiency: With advanced features such as low RDS(ON) MOSFETs and an adaptive blanking time for reduced switching losses, the DRV8886RHRR ensures efficient operation, minimizing heat generation and power consumption.
  • Package: The motor driver comes in a thermally efficient 24-pin VQFN package with a small footprint, suitable for space-constrained applications.

Applications

The DRV8886RHRR is versatile and can be used in a variety of applications. Its precision and power efficiency make it an excellent choice for applications that require accurate control of motor speed and position. Some common applications include:

  • Automated Guided Vehicles (AGVs)
  • Textile and sewing machines
  • 3D printers and CNC machines
  • Robotic vacuums and drones
  • Medical devices and laboratory automation equipment

With its advanced features and comprehensive protection, the DRV8886RHRR motor driver from Texas Instruments stands as a reliable and efficient solution for driving a wide range of motor types in both industrial and consumer applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
40V, 5A, H-BRIDGE DC MOTOR DRIVE
Lowest to $1.7463
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $111.0448
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Trinamic Motion Control GmbH
IC MTR DRVR BIPLR 3.3-5.5V 32QFN
Lowest to $24.7389
ON Semiconductor
PRINTER POWER CONTROL / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7061 $51.7671
26+ $3.8614 $100.3964
41+ $3.7408 $153.3728
56+ $3.6201 $202.7256
72+ $3.4994 $251.9568
96+ $3.1374 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess