EN
  • EN
  • DE

TEA6620T

Part No TEA6620T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099054-TEA6620T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA6620T CAD Model

Description

Introducing the TEA6620T Sound Fader Control Circuit from NXP

The TEA6620T from NXP Semiconductors is an exceptional sound fader control circuit designed for car radio applications. This integrated circuit (IC) is part of NXP's commitment to providing innovative solutions for automotive audio systems. The TEA6620T offers a seamless and user-friendly interface for controlling audio levels within the vehicle's sound system.

Key Features

  • High-Quality Audio Fading: The TEA6620T is engineered to provide smooth fading of audio signals between the front and rear channels of a car's sound system, enhancing the auditory experience for passengers.
  • Volume Control: With its built-in volume control functionality, users can easily adjust the sound level to their preference, ensuring a comfortable listening environment.
  • Source Selection: The IC supports multiple audio source inputs, allowing for convenient switching between different audio sources without compromising on sound quality.
  • Low Distortion: Engineered to maintain the integrity of the audio signal, the TEA6620T boasts low distortion levels, which is critical for maintaining the quality of the listening experience in a car audio system.
  • Standby Mode: The inclusion of a standby mode helps in reducing power consumption when the audio system is not in use, contributing to the overall energy efficiency of the vehicle.

Applications

The TEA6620T is primarily designed for automotive audio applications. It is an ideal choice for car radio manufacturers who are looking for a reliable and high-performance sound control solution. Its versatility also makes it suitable for use in other audio systems where multi-channel sound control is required.

Technical Specifications

The TEA6620T operates over a wide supply voltage range, making it compatible with various car battery voltages. It is available in a compact package, allowing for easy integration into the limited space of car dashboards.

With the TEA6620T, NXP provides a robust solution for advanced car audio systems, offering both functionality and reliability. Its high-quality sound control capabilities make it an essential component for any premium automotive audio system.

For detailed technical specifications and application notes, manufacturers and designers are encouraged to consult the official NXP datasheets and support documentation.

You May Also Be Interested in

Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess