EN
  • EN
  • DE

TEA5767HN/V3+118

Part No TEA5767HN/V3+118
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC STEREO RADIO FM 40-HVQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 76MHz to 108MHz
Modulation or Protocol FM
Current - Receiving 3.9mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 2.5 V to 5 V
Temperature Range - Operating -10°C to 60°C
Case / Package 40-HVQFN (6x6)
Win Source Part Number 216307-TEA5767HN/V3+118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA5767HN/V3+118 CAD Model

Description

TEA5767HN/V3+118 - High Performance Low-Power FM Stereo Radio Module

The TEA5767HN/V3+118 is a cutting-edge FM stereo radio module designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is tailored for portable applications and is part of NXP's commitment to providing high-performance, low-power radio solutions.

Key Features

  • Frequency Range: The module is capable of receiving frequencies from 87.5 to 108.0 MHz, covering the full commercial FM band.
  • Low Power Consumption: It is designed for battery-operated devices, with a focus on minimizing power consumption without sacrificing performance.
  • Automatic Tuning: The TEA5767HN/V3+118 features an integrated phase-locked loop (PLL) synthesizer for easy and reliable automatic tuning to desired stations.
  • Programmable De-emphasis: It supports both 50 µs and 75 µs de-emphasis to comply with worldwide FM broadcast standards.
  • High Sensitivity and Selectivity: The module provides excellent reception quality even in areas with a weak signal, thanks to its advanced radio architecture.
  • Search Tuning: An integrated search tuning function allows for automatic station search and placement in the device's memory.
  • I²C Bus Control: The module is controlled via a two-wire I²C bus, simplifying the interface with microcontrollers and reducing the number of external components required.

Applications

The TEA5767HN/V3+118 is ideal for a wide range of portable devices where space and power efficiency are crucial. These include:

  • Portable radios and MP3 players
  • Mobile phones with FM radio functionality
  • Personal digital assistants (PDAs)
  • Car radio systems
  • Hi-Fi systems

Design Advantages

This module stands out for its ease of integration into various systems, thanks to its small form factor and the minimal external components required. Designers can benefit from its flexible programmability and the high-quality audio experience it provides to end-users. With the TEA5767HN/V3+118, NXP continues to drive innovation in the radio module market, delivering products that meet the needs of modern, mobile, and connected devices.

You May Also Be Interested in

Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess