EN
  • EN
  • DE

MAX6719AUTTGD6+T

Part No MAX6719AUTTGD6+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705849-MAX6719AUTTGD6+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6719AUTTGD6+T CAD Model

Description

MAX6719AUTTGD6+T - Supervisory Circuit from Maxim Integrated

The MAX6719AUTTGD6+T is a highly compact, quad-supply supervisory circuit designed by Maxim Integrated to monitor power supplies in digital systems. This device enhances the reliability of a system by providing excellent circuit monitoring and protection capabilities. It is particularly suitable for applications where precision and miniaturization are critical, such as portable devices, data storage systems, and medical monitoring equipment.

Key Features:

  • Voltage Monitoring: This supervisory circuit can monitor up to four different supply voltage levels, ensuring that all system voltages remain within specified thresholds for proper operation.
  • Adjustable Thresholds: The MAX6719AUTTGD6+T offers adjustable voltage threshold options, providing designers with the flexibility to set precise voltage monitoring levels according to specific application requirements.
  • Manual Reset Input: A manual reset input allows users to manually trigger a system reset, offering an additional layer of control.
  • Power-On Reset: The device generates a reset signal upon power-up, ensuring that the system starts in a known state.
  • Low Power Consumption: It is designed for low power consumption, making it ideal for battery-powered applications where power efficiency is crucial.
  • Compact SOT23 Package: The device is available in a tiny 6-pin SOT23 package, saving valuable board space in space-constrained applications.

Applications:

  • Portable Electronics
  • Medical Devices
  • Data Storage Systems
  • Embedded Systems
  • Industrial Control Systems

The MAX6719AUTTGD6+T from Maxim Integrated is a reliable solution for designers looking to enhance system integrity through effective voltage monitoring and reset functions. Its small form factor, coupled with the ability to customize voltage thresholds, makes it a versatile component for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SUPERVISOR MPU 16-SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MONITOR VOLT MPU SOT143-4
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
IC USB SWITCH 1.2A SGL 8-TDFN
Need more? Email Us
Maxim Integrated
Lowest to $5.8893

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess