EN
  • EN
  • DE

TEA1751AT/N1/S35518

Part No TEA1751AT/N1/S35518
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description GREENCHIP III PRIMARY CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 899472-TEA1751AT/N1/S35518
Ultra Librarian 3D Model Ultra Librarian TEA1751AT/N1/S35518 CAD Model

Description

The TEA1751AT/N1/S35518 is a cutting-edge Switched Mode Power Supply (SMPS) controller IC from NXP Semiconductors, part of their high-efficiency GreenChip III family. This IC is designed to enable compact and energy-efficient power supply solutions for a wide range of applications, including adapters for mobile devices, LCD monitors, and other low-power consumer electronics.

At the heart of the TEA1751AT/N1/S35518 is an advanced PFC (Power Factor Correction) and LLC (Inductor-Inductor-Capacitor) resonant converter controller. This combination ensures that the power supply meets stringent energy efficiency standards while minimizing electromagnetic interference (EMI). The PFC feature provides near-unity power factor levels, which is essential for meeting global energy regulations.

The GreenChip III technology incorporated into the TEA1751AT/N1/S35518 offers several key benefits, including high levels of integration that reduce the external component count. This not only simplifies the design process but also helps to reduce overall system cost and size. The IC's multi-mode operation dynamically adjusts the power conversion method based on load conditions, optimizing efficiency across the entire load range.

Protection features are paramount in power management, and the TEA1751AT/N1/S35518 does not disappoint. It includes over-voltage, over-current, and over-temperature protection, ensuring safe operation under abnormal conditions. Additionally, the IC's brownout protection guards against drops in input voltage, which can be critical for maintaining stability and performance.

For engineers looking to implement an eco-friendly power solution, the TEA1751AT/N1/S35518 offers a low standby power consumption, which is essential for meeting energy-saving targets. The IC also supports burst mode operation, which further reduces power usage during light-load conditions.

In summary, the TEA1751AT/N1/S35518 from NXP is a highly efficient, feature-rich SMPS controller IC that is ideal for developing power supplies that are not only powerful but also environmentally conscious. Its advanced features and protections ensure that it can deliver the performance required by modern electronic devices while maintaining high levels of safety and reliability.

You May Also Be Interested in

Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $189.6993
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.6606
Analog Devices Inc.
Quad Parametric Measurement Unit With Integrated 16-Bit Level Setting DACs
Lowest to $196.2407
Microchip Technology
ATECC508A-MAHKN-S
Lowest to $16.8087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess