EN
  • EN
  • DE

TEA1716T

Part No TEA1716T
Manufacturer NXP / Nexperia
Catalog PMIC - PFC (Power Factor Correction)
Description IC MULTICHIP CTLR PFC/HBC 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Mode Discontinuous Conduction (DCM)
Supply Voltage - Operating 70 to 276 VAC
Temperature Range - Operating -40°C to 150°C
Mounting SMD (SMT)
Case / Package 24-SO
Win Source Part Number 089573-TEA1716T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEA1716T CAD Model

Description

Introducing the TEA1716T Resonant Power Supply Control IC from NXP Semiconductors

The TEA1716T is a state-of-the-art resonant controller IC designed by NXP Semiconductors, tailored for high-efficiency power supplies. This advanced integrated circuit is engineered to drive LLC resonant converters in a zero-voltage switching (ZVS) topology, which is essential for applications requiring efficient and reliable power conversion.

Key Features of the TEA1716T

  • High Efficiency: The TEA1716T is optimized for ZVS across a wide load range, leading to reduced switching losses and improved overall efficiency.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, making it suitable for a variety of applications from consumer electronics to industrial systems.
  • Integrated Drivers: With built-in high and low-side driver circuits, the TEA1716T simplifies design and reduces external component count.
  • Adjustable Frequency Control: It offers frequency modulation to minimize Electromagnetic Interference (EMI), ensuring compliance with international EMI standards.
  • Protection Features: The device includes several protection features such as overcurrent protection, overvoltage protection, and overtemperature protection, enhancing the safety and reliability of the end application.

Applications

The versatility of the TEA1716T makes it ideal for a wide array of applications, including but not limited to:

  • Desktop and laptop power adapters
  • LED TV power supplies
  • Power supplies for servers and telecom systems
  • Chargers for power tools and electric vehicles

Enhanced Performance and Simplified Design

The TEA1716T integrates multiple functions that facilitate a simplified design process, enabling power supply designers to create compact, lightweight, and highly efficient power converters. Its advanced control methodologies not only improve performance but also help in achieving stringent energy standards, making it a go-to choice for eco-friendly power solutions.

As an offering from NXP, a leader in the semiconductor industry, the TEA1716T is backed by robust technical support and documentation, ensuring a reliable and streamlined design experience for engineers and product developers.

You May Also Be Interested in

ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.4717
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Lowest to $1.5102
Infineon Technologies
IC PFC CTRLR CRM 8SOIC / PFC IC Critical Conduction (CRM) 8-SOIC
Lowest to $2.6115
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess