EN
  • EN
  • DE

TEA1206TD-T

Part No TEA1206TD-T
Manufacturer NXP / Nexperia
Catalog OEM Parts (T - Z)
Description 1 A Switching Regulator 645 Khz Switching Freq-max PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1099039-TEA1206TD-T
Categories OEM Parts(T-Z)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TEA1206TD-T CAD Model

Description

The TEA1206TD-T is a state-of-the-art integrated circuit (IC) from NXP Semiconductors, designed to cater to the growing demands of energy-efficient and compact power management solutions. This IC is particularly suitable for portable devices where space is at a premium and power efficiency is critical.

Key Features

  • High Efficiency: The TEA1206TD-T boasts high conversion efficiency, which is vital for prolonging battery life in portable applications. This feature ensures that devices can operate for extended periods without frequent recharging.
  • Compact Design: With its small footprint, this IC is an excellent choice for space-constrained applications. It enables designers to minimize the size of their power management circuitry without compromising on performance.
  • Low Standby Power: It is designed to consume minimal power when in standby mode, further contributing to the overall energy-saving characteristics of the end product.
  • Versatility: The TEA1206TD-T is versatile and can be used in a variety of applications, including but not limited to mobile phones, portable media players, and other handheld devices.
  • Robust Protection Features: The device includes several built-in protection features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring the safety and reliability of both the IC and the device it powers.

Applications

The TEA1206TD-T is suitable for a wide array of applications, particularly where power efficiency and space are critical considerations. It is commonly used in:

  • Smartphones and Tablets
  • Portable Gaming Devices
  • Wireless Headphones and Earbuds
  • GPS Units
  • Wearable Technology

Technical Specifications

The TEA1206TD-T operates over a wide voltage range and has a temperature range that supports various operating environments. It is available in a small package that is easy to integrate into a variety of circuit designs.

Conclusion

In summary, the TEA1206TD-T from NXP Semiconductors is a highly efficient, compact, and versatile power management solution that meets the needs of today's portable electronic devices. Its robust protection features and high efficiency make it an ideal choice for designers looking to enhance battery life and reduce power consumption without sacrificing performance.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
H24B-AGS / Base - Panel Mount Connector Bottom Entry H24B IP65 - Dust Tight, Water Resistant
Lowest to $8.8144
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess