EN
  • EN
  • DE

SC1534CS

Part No SC1534CS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314834-SC1534CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1534CS CAD Model

Description

The SC1534CS is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This device is designed to deliver a stable and regulated output voltage even when the input voltage is close to the desired output level. This characteristic makes it suitable for battery-powered applications and systems requiring efficient power management.

Applications

  • Battery-Powered Equipment: Ideal for use in portable electronics such as mobile phones, tablets, and cameras.
  • Post Regulation for Switching Power Supplies: To minimize ripple and noise in sensitive electronic devices.
  • Point-of-Load Regulation: Provides a stable voltage to specific components on a circuit board.
  • Microcontroller Power Supplies: Ensures a clean and consistent power source for microcontrollers.
  • Handheld Instruments: Used in test and measurement equipment to provide reliable voltage.

Features

  • Low Dropout Voltage: Maintains regulation with minimal difference between input and output voltages.
  • High Output Accuracy: Provides a stable and precise output voltage.
  • Low Quiescent Current: Consumes minimal power when in standby mode.
  • Over-Current Protection: Protects the regulator and the load from excessive current.
  • Thermal Shutdown Protection: Prevents damage from overheating.
  • Stable with Ceramic Capacitors: Ensures stability without requiring large or expensive capacitors.

Benefits

  • Improved Efficiency: Low dropout voltage reduces wasted power and enhances overall system efficiency.
  • Extended Battery Life: Low quiescent current extends operating time in battery-powered applications.
  • Enhanced Reliability: Over-current and thermal shutdown protection enhance the regulator's lifespan and prevent system failures.
  • Simplified Design: Stability with ceramic capacitors reduces the bill of materials and simplifies circuit layout.
  • Precise Voltage Regulation: High output accuracy ensures stable operation for sensitive electronic components.

Technical Specifications

The SC1534CS operates over a specified input voltage range, typically accommodating various battery voltages. It provides a fixed or adjustable output voltage, which can be customized for specific applications. The dropout voltage is typically very low, often less than 200 mV at full load. The quiescent current is kept to a minimum to improve efficiency. Protection features like over-current limiting and thermal shutdown are included. Package options often include surface mount packages.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess