The TEA1096AT/C1 is a state-of-the-art integrated circuit (IC) developed by NXP Semiconductors, designed to enhance the functionality and performance of telephone equipment. This IC is part of NXP's commitment to providing innovative solutions for communication applications, and it is specifically tailored for use in telephone handsets, providing features that improve both voice quality and user experience.
Key Features
- Enhanced Echo Cancellation: The TEA1096AT/C1 is equipped with advanced echo cancellation technology, which significantly reduces the echo effect often experienced in hands-free operation, leading to clearer conversations.
- Dynamic Noise Suppression: With built-in noise suppression capabilities, this IC minimizes background noise, ensuring that voice transmission is crystal clear even in noisy environments.
- Volume Control: The IC includes an integrated volume control function, allowing for easy adjustment of the handset's speaker and microphone volume to accommodate user preferences and varying ambient conditions.
- Low Power Consumption: Designed with energy efficiency in mind, the TEA1096AT/C1 operates with low power consumption, contributing to longer battery life in cordless applications and reduced energy costs for wired devices.
Applications
The TEA1096AT/C1 is highly versatile and can be used in a variety of telephone-related applications, including:
- Wired and wireless handsets
- Hands-free car kits
- Headsets for call centers and office environments
- Teleconferencing systems
Technical Specifications
The TEA1096AT/C1 is a robust IC that comes in a compact package, offering the following technical specifications:
- Supply Voltage Range: 2.0V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package: SOT96-1 (SO16)
With its combination of features and performance, the TEA1096AT/C1 from NXP Semiconductors is an ideal choice for manufacturers looking to enhance the audio quality and user experience of their telephone products.